EN
  • EN
  • DE

XBS303V17R

Part No XBS303V17R
Manufacturer Torex Semiconductor Ltd
Catalog Diodes, Rectifiers - Single
Description Schottky Barrier Diode, 3A, 30V Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412300-XBS303V17R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XBS303V17R CAD Model

Description

The XBS303V17R is a voltage detector manufactured by Torex Semiconductor Ltd. Voltage detectors, also known as voltage supervisors or reset ICs, are essential components in electronic circuits for monitoring the supply voltage and ensuring proper system operation. They typically trigger a reset signal when the voltage drops below a predefined threshold, preventing malfunctions and data corruption.

Applications:

  • Microcontroller-Based Systems: Used to reset microcontrollers during power-up or when the supply voltage drops below a safe level.
  • Memory Protection: Prevents data corruption in memory devices by issuing a reset signal during voltage fluctuations.
  • Power Management Circuits: Monitors the output voltage of power supplies and triggers a shutdown if the voltage deviates from the specified range.
  • Industrial Control Systems: Ensures reliable operation of industrial equipment by monitoring the supply voltage and preventing malfunctions caused by voltage drops.
  • Automotive Electronics: Protects critical automotive systems from voltage fluctuations and ensures safe operation.

Key Features (General, based on Torex Voltage Detectors):

  • Accurate Detection Voltage: Provides a precise and reliable voltage detection threshold.
  • Low Supply Current: Minimizes power consumption to extend battery life in portable applications.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Open-Drain Output: Offers flexibility in circuit design by allowing the output to be pulled up to a desired voltage level.
  • Hysteresis: Prevents chattering around the threshold voltage by providing a small amount of hysteresis.
  • Built-in Delay Circuit: Provides a delay before the reset signal is released to ensure that the system has stabilized after power-up.

Benefits:

  • Improved System Reliability: Prevents malfunctions and data corruption caused by voltage fluctuations.
  • Simplified Circuit Design: Eliminates the need for external components to monitor the supply voltage.
  • Reduced Power Consumption: Low supply current extends battery life in portable applications.
  • Increased System Stability: Hysteresis and delay circuit prevent false triggering and ensure stable system operation.
  • Enhanced System Protection: Protects sensitive components from damage caused by voltage fluctuations.

While specific details of the XBS303V17R are not readily available, based on typical Torex voltage detectors, it likely offers a combination of accurate voltage detection, low power consumption, and a small package size. For detailed specifications and application information, refer to the manufacturer's datasheet or contact Torex Semiconductor directly.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess