EN
  • EN
  • DE

XC161A1355PR

Part No XC161A1355PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 404414-XC161A1355PR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC161A1355PR CAD Model

Description

The Torex Semiconductor XC161A1355PR is a high-accuracy voltage detector IC designed for precise voltage monitoring in a variety of electronic devices. This detector features a low supply current and a small package, making it suitable for portable and space-constrained applications. Its high accuracy ensures reliable detection of undervoltage conditions, preventing system malfunctions and data corruption.

Applications

  • Microcontroller Reset Circuits: Used to generate reset signals for microcontrollers, ensuring proper initialization and operation.
  • Battery Monitoring: Implemented in battery-powered devices to monitor battery voltage levels and provide low-battery warnings.
  • Power Supply Supervision: Employed in power supplies to monitor output voltages and detect undervoltage conditions that could damage connected devices.
  • Memory Protection: Utilized to protect memory contents during power failures by triggering backup power or shutdown sequences.
  • System Monitoring: Applied in various electronic systems to monitor critical voltage rails and trigger appropriate actions in response to voltage drops.

Features

  • High Accuracy: Provides highly accurate detection of undervoltage conditions.
  • Low Supply Current: Features low supply current consumption, minimizing power drain in portable devices.
  • Small Package Size: Available in a compact package, making it ideal for space-limited applications.
  • Adjustable Detection Voltage: Detection voltage is preset but can be customized in some versions.
  • Open Drain Output: Offers an open drain output, allowing for flexible integration into various circuits.

Benefits

  • Improved System Reliability: Enhances overall system reliability by preventing operation under unstable voltage conditions.
  • Extended Battery Life: Maximizes battery life in portable devices due to low power consumption.
  • Simplified Circuit Design: Simplifies circuit design with its compact size and easy integration.
  • Enhanced Data Protection: Protects valuable data by ensuring proper shutdown during power failures.
  • Cost-Effective Solution: Offers a cost-effective and reliable solution for voltage monitoring in electronic systems.

Additional Details

The XC161A1355PR comes in a small SOT-25 or similar package. It typically requires an external pull-up resistor for the open-drain output. It operates over a specified temperature range suitable for most industrial and commercial applications. The device includes internal hysteresis to prevent chattering around the threshold voltage. It is RoHS compliant, ensuring adherence to environmental regulations.

You May Also Be Interested in

NEC
Lowest to $20.5186
NEC
Lowest to $9.7932
NEC
Lowest to $26.6863
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $89.8648
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess