EN
  • EN
  • DE

XC3221A252MR

Part No XC3221A252MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 405109-XC3221A252MR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3221A252MR CAD Model

Description

The XC3221A252MR is a highly integrated voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage drops below a certain threshold. This functionality is critical for ensuring stable operation and preventing data corruption in various electronic devices.

Applications

  • Microcontroller and microprocessor-based systems
  • Power management circuits
  • Battery-powered devices
  • Real-time clocks (RTCs)
  • Memory protection circuits

Features

  • High-accuracy detection voltage: The IC provides a precise detection voltage, ensuring reliable voltage monitoring.
  • Low operating voltage: It operates at a low voltage, making it suitable for low-power applications.
  • Low current consumption: The IC consumes very little current, extending battery life in portable devices.
  • Small package: Available in a small package, saving valuable board space.
  • Built-in hysteresis: Hysteresis prevents chattering and provides stable reset signals.
  • Wide operating temperature range: It can operate reliably in a wide range of temperatures.

Benefits

  • Improved system stability: The voltage detection function ensures stable operation of the system.
  • Data protection: Prevents data corruption by resetting the system when the voltage is too low.
  • Extended battery life: Low current consumption maximizes battery life in portable devices.
  • Reduced board space: The small package allows for compact designs.
  • Reliable reset signals: Hysteresis ensures stable and reliable reset signals.
  • Versatile application: Suitable for a wide range of applications due to its wide operating temperature range.

Additional Details

The XC3221A252MR features a detection voltage of 2.5V. It offers a built-in hysteresis of approximately 50mV, preventing oscillations around the threshold voltage. The supply current is typically in the range of a few microamperes. The operating temperature range is typically -40°C to +85°C. The IC is commonly available in SOT-25 or similar small outline packages. Detailed specifications can be found in the Torex Semiconductor Ltd. datasheet for this part number.

You May Also Be Interested in

NEC
Lowest to $1.9566
NEC
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $90.9990
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess