EN
  • EN
  • DE
  • IT

XC6118C35AMR-G

Part No XC6118C35AMR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT25  /  Supervisor Push-Pull, Totem Pole 1 Channel SOT-25-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Torex Semiconductor Ltd
Package Tape & Reel (TR)
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 3.5V
Output Push-Pull, Totem Pole
Reset Active Low
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-25-5
Base Product Number XC6118
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 978816-XC6118C35AMR-G
Ultra Librarian 3D Model Ultra Librarian XC6118C35AMR-G CAD Model

Description

The Torex Semiconductor Ltd XC6118C35AMR-G is a voltage detector that has a push-pull, totem pole output.

  • Category: It is a member of the PMIC - Supervisors category and has no series.
  • Monitoring: The XC6118C35AMR-G can monitor one voltage and has a voltage threshold of 3.5V.
  • Package and Mounting: It comes in a SC-74A, SOT-753 package and is suitable for SMD (SMT) mounting.
  • Supply and Package: The supply and demand status is balanced, and it comes in a standard package of 3,000 units.
  • MSL and REACH: Its MSL level is 1 (Unlimited), and it is REACH unaffected.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8CDIP / Supervisor Push-Pull, Totem Pole 1 Channel 8-CERDIP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL TSOT23-8
Lowest to $10.3102
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 20QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Need more? Email Us
Maxim Integrated
IC MPU/RESET CIRC 1.575V SC70-4
Lowest to $5.9991

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess