EN
  • EN
  • DE

XC61AN2502PR

Part No XC61AN2502PR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412965-XC61AN2502PR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61AN2502PR CAD Model

Description

The XC61AN2502PR is a voltage detector IC produced by Torex Semiconductor Ltd. It's specifically designed to monitor the voltage level of power supplies and generate a reset signal when the voltage drops below a predetermined threshold. This functionality is crucial for safeguarding microcontrollers (MCUs), CPUs, and other sensitive electronic components from malfunction or data loss during voltage fluctuations or power outages.

Applications

  • Microcontroller Reset: Generating a reliable reset signal for MCUs during power-up, power-down, and voltage dips.
  • CPU Reset: Providing a clean reset signal for CPUs to prevent data corruption and ensure proper operation.
  • Power Supply Monitoring: Detecting undervoltage conditions in power supplies and triggering appropriate actions.
  • Battery Management Systems: Monitoring battery voltage and preventing deep discharge.
  • Industrial Automation: Protecting sensitive equipment from voltage irregularities in industrial environments.

Features

  • Precise Voltage Detection: Accurate voltage monitoring for reliable system protection.
  • Ultra-Low Power Consumption: Minimizes battery drain in portable applications.
  • Small Package Size: Ideal for space-constrained applications.
  • Open-Drain Output: Provides flexible interfacing with various digital systems.
  • Hysteresis: Prevents output oscillation and ensures stable operation.

Benefits

  • Prevents Data Corruption: Protects valuable data from being lost or corrupted during voltage dips.
  • Enhances System Reliability: Ensures stable system operation by providing a reliable reset signal.
  • Extends Battery Life: Minimizes power consumption, extending the runtime of battery-powered devices.
  • Simplifies System Design: Reduces the need for external components, simplifying circuit design.
  • Protects Sensitive Components: Prevents damage to sensitive electronic components caused by undervoltage conditions.

The XC61AN2502PR features a detection voltage of 2.5V. It is housed in a compact surface-mount package, making it suitable for high-density PCB layouts. Its open-drain output configuration necessitates the use of a pull-up resistor. The device is designed to operate within a broad temperature range, making it suitable for use in diverse environmental conditions. This detector offers precise and stable voltage detection, guaranteeing dependable system performance across varying temperature and voltage levels. It's commonly employed in applications where dependable power management and system reset functions are critical.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess