EN
  • EN
  • DE

XC61CC1402MRN

Part No XC61CC1402MRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413019-XC61CC1402MRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC61CC1402MRN CAD Model

Description

The XC61CC1402MRN is a voltage detector manufactured by Torex Semiconductor Ltd. It is designed to monitor the power supply voltage and issue a reset signal when the voltage drops below a predefined threshold, ensuring stable operation of connected devices. This is particularly important in applications where microcontrollers or other sensitive components are used.

Applications

  • Microcontroller Reset Circuits: Provides a clean and reliable reset signal to microcontrollers during power-up or voltage sags.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage falls outside acceptable limits.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge by detecting low battery voltage and initiating shutdown procedures.
  • Embedded Systems: Ensures stable operation of embedded systems by monitoring the supply voltage and resetting the system in case of undervoltage conditions.
  • Industrial Control Systems: Provides voltage supervision in industrial environments to prevent equipment malfunctions due to voltage fluctuations.

Features

  • High-Accuracy Voltage Detection: Precisely monitors the supply voltage to ensure reliable reset functionality.
  • Low Power Consumption: Minimizes power drain, extending battery life in portable applications.
  • Small Package Size: Allows for easy integration into space-constrained applications.
  • Open Drain Output: Provides flexible interfacing with various logic circuits and microcontrollers.
  • Hysteresis: Prevents oscillations and ensures stable operation, even in noisy environments.

Benefits

  • Improved System Reliability: Prevents system crashes and data corruption caused by voltage drops.
  • Extended Battery Life: Low power consumption contributes to longer operating times in battery-powered devices.
  • Simplified Circuit Design: Reduces the number of external components required for voltage monitoring.
  • Enhanced System Protection: Protects sensitive components from damage caused by undervoltage conditions.
  • Stable Operation: Hysteresis prevents false resets caused by noise or minor voltage fluctuations.

The XC61CC1402MRN features a detection voltage of 1.4V. The open drain output allows for flexible connection to a microcontroller or other logic circuit with an external pull-up resistor. The device's low quiescent current makes it suitable for battery-powered and other low-power applications. It is typically available in a small SOT-25 package or similar.

This voltage detector provides a cost-effective and reliable solution for voltage monitoring in a wide variety of applications, ensuring stable and safe operation of electronic devices.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess