EN
  • EN
  • DE

XC61CC2002NR

Part No XC61CC2002NR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413032-XC61CC2002NR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC61CC2002NR CAD Model

Description

The XC61CC2002NR is a voltage detector IC from Torex Semiconductor Corporation, designed to monitor voltage levels in electronic circuits. Its primary function is to detect when the input voltage drops below a predefined threshold and then assert a reset signal. This functionality is crucial for ensuring the stable operation of microcontrollers and other voltage-sensitive components.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal during power-up or brown-out conditions.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and triggers appropriate actions.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and ensure proper operation.
  • Embedded Systems: Enhances system stability by monitoring the supply voltage and initiating a reset when necessary.
  • Industrial Control Systems: Provides voltage supervision to prevent equipment malfunction due to voltage fluctuations.

Features

  • High-Accuracy Voltage Detection: Precisely monitors the input voltage.
  • Low Current Consumption: Extends battery life in portable applications.
  • Small Package Size: Suitable for space-constrained designs.
  • Open Drain Output: Provides flexible interfacing with various microcontrollers and logic circuits.
  • Hysteresis: Prevents oscillations and ensures stable operation.

Benefits

  • Improved System Reliability: Prevents erratic behavior and data corruption caused by voltage drops.
  • Extended Battery Life: Reduces power drain in battery-powered applications.
  • Simplified Circuit Design: Minimizes the need for external components.
  • Protection Against Undervoltage: Safeguards sensitive electronic components from damage.
  • Stable Operation: Ensures a clean and reliable reset signal.

The XC61CC2002NR features a detection voltage of 2.0V. The device comes in a small package, typically SOT-25 or similar. It has an open drain output configuration, requiring an external pull-up resistor. Its low quiescent current makes it ideal for battery-powered applications, as it minimizes power consumption. The built-in hysteresis prevents false triggering due to noise or minor voltage fluctuations.

This voltage detector provides a reliable and cost-effective solution for voltage monitoring in a wide range of electronic applications, contributing to the overall stability and longevity of the system.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4539 $53.4468
28+ $3.6545 $102.3260
43+ $3.5403 $152.2329
59+ $3.4261 $202.1399
76+ $3.3119 $251.7044
102+ $2.9693 $302.8686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess