EN
  • EN
  • DE

XC61CC2502MR

Part No XC61CC2502MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017
Reference case SOT-23
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
Win Source Part Number 750724-XC61CC2502MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61CC2502MR CAD Model

Description

The XC61CC2502MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is a highly accurate and low power consumption voltage detector, designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a predefined threshold. This ensures the stable operation of microcontrollers and other sensitive components.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up or brown-out conditions.
  • Power Supply Monitoring: Monitors power supply voltage and provides an alert if it falls outside the specified range.
  • Battery-Powered Devices: Protects the system from undervoltage conditions in battery-operated equipment.
  • Industrial Control Systems: Provides reliable voltage monitoring in industrial applications.
  • Consumer Electronics: Ensures stable operation in various consumer products.

Features

  • High Accuracy: Offers precise voltage detection with a high degree of accuracy.
  • Low Power Consumption: Designed for minimal current draw, making it suitable for battery-powered applications.
  • Small Package: Available in small package options for space-constrained applications.
  • Wide Operating Voltage Range: Supports a broad range of input voltages.
  • Built-in Hysteresis: Prevents chattering during voltage level transitions.

Benefits

  • Ensures System Stability: Prevents malfunctions and data corruption by resetting the microcontroller during voltage drops.
  • Extends Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Reduces Board Space: Small package options enable compact designs.
  • Increases System Reliability: Provides reliable voltage monitoring, enhancing the overall system reliability.
  • Simplified Design: Integrated features simplify the design process and reduce the number of external components.

Additional Details

The XC61CC2502MR features a detection voltage of 2.5V. It also typically offers a built-in hysteresis to avoid unwanted oscillations near the threshold voltage. The specific package is typically a small SOT-25 or similar, suited for dense PCB layouts. The operating temperature range is usually -40°C to +85°C. It provides a CMOS output. For detailed electrical characteristics and pinout diagrams, consult the Torex Semiconductor datasheet.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,678 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess