EN
  • EN
  • DE

XC61CC2802NR

Part No XC61CC2802NR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413062-XC61CC2802NR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC61CC2802NR CAD Model

Description

The XC61CC2802NR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This IC is designed to monitor voltage levels and provide a reset signal when the voltage drops below a pre-determined threshold. This functionality protects sensitive electronic components from damage caused by voltage fluctuations or power failures.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or voltage dips, ensuring proper system initialization.
  • Power Supply Monitoring: Monitors the input voltage of power supplies and generates an alarm or shutdown signal if the voltage falls outside the acceptable range.
  • Battery Management Systems: Protects batteries from deep discharge by shutting down the device when the battery voltage drops below a critical level.
  • Industrial Control Systems: Monitors power supplies to critical components in industrial environments, ensuring stable operation and preventing system errors.
  • Automotive Electronics: Used in automotive applications to monitor battery voltage and ensure reliable operation of electronic control units (ECUs).

Features

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring with a typical accuracy of ±1%.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered and energy-efficient applications.
  • Small Package Size: Available in compact packages like SOT-23, reducing board space requirements.
  • Wide Operating Voltage Range: Supports a broad range of input voltages.
  • Built-in Hysteresis: Prevents output chattering due to minor voltage fluctuations.

Benefits

  • Improved System Reliability: Protects sensitive electronic components from damage due to voltage fluctuations.
  • Extended Battery Life: Low power consumption helps prolong battery life in portable devices.
  • Reduced Board Space: Small package size allows for compact designs.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.
  • Enhanced Safety: Provides a reliable reset signal to ensure proper system operation in critical applications.

Additional Details

The XC61CC2802NR features a detection voltage of 2.8V. It typically operates within a specified temperature range. The output type is usually N-channel open drain or CMOS. The specific package type influences the power dissipation and thermal characteristics. Refer to the datasheet provided by Torex Semiconductor for detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess