EN
  • EN
  • DE

XC61CC3102N

Part No XC61CC3102N
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413071-XC61CC3102N
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC61CC3102N CAD Model

Description

The XC61CC3102N is a voltage detector IC manufactured by Torex Semiconductor Ltd. Its primary function is to monitor voltage levels and generate a reset signal when the voltage falls below a defined threshold. This protective measure is crucial for safeguarding sensitive electronic components, particularly microcontrollers, from damage or malfunction stemming from voltage drops or power outages.

Applications

  • Microcontroller Reset Circuits: Delivers a reliable reset signal to microcontrollers during power-up sequences or in instances of voltage sag, ensuring proper initialization and seamless operation.
  • Power Supply Monitoring: Constantly monitors the input voltage of power supplies and issues an immediate alarm or initiates a controlled shutdown protocol should the voltage deviate from the established acceptable range.
  • Battery Management Systems: Serves as a protector for batteries by preventing deep discharge, effectively shutting down the device when the battery voltage diminishes to a critically low level.
  • Industrial Control Systems: Supervises voltage levels in industrial control systems to guarantee consistently stable operation, thereby preventing malfunctions resulting from any power supply-related issues.
  • Embedded Systems: Integral for use in embedded systems, actively monitoring the power supply voltage to reinforce and maintain the stable operation of the overall system.

Features

  • High-Precision Voltage Detection: Provides supremely accurate voltage monitoring with a typical accuracy rating of ±1%.
  • Low Current Consumption: Actively minimizes power drain, rendering it ideally suited for battery-powered applications and those environments demanding energy efficiency.
  • Small Package Footprint: Conveniently available in compact package options like SOT-23, optimizing the use of valuable board space.
  • Wide Operating Voltage Spectrum: Designed to support a broad range of input voltages, adding to its versatility.
  • Integrated Hysteresis: With integrated hysteresis, the risk of spurious output transitions due to minor voltage fluctuations is drastically reduced, resulting in enhanced stability.

Benefits

  • Enhanced System Reliability: Actively protects all sensitive electronic components from the potential for damage resulting from any voltage irregularities.
  • Extended Battery Life: The minimized power consumption effectively contributes to a significantly longer battery lifespan in portable devices.
  • Compact Design Integration: Small package footprints directly enable more compact and highly efficient circuit layouts.
  • Simplified Circuit Architecture: Integrated features help to streamline the design process significantly, while concurrently reducing the total component count.
  • Improved Overall System Stability: The hysteresis feature ensures robust output and prevents any possibilities of false triggering.

Additional Details

The XC61CC3102N voltage detector is calibrated to detect at 3.1V. The common output type is usually an N-channel open drain or CMOS. The packaging type is usually SOT-23 or equivalent. For exhaustive technical specifications, including detailed electrical characteristics, timing diagrams, and relevant application notes, please consult the official Torex Semiconductor datasheet.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8073 $60.5475
175+ $0.6630 $116.0250
270+ $0.6422 $173.3940
375+ $0.6214 $233.0250
485+ $0.6006 $291.2910
645+ $0.5382 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,800 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess