EN
  • EN
  • DE

XC61CC3302NR-G

Part No XC61CC3302NR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413075-XC61CC3302NR-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61CC3302NR-G CAD Model

Description

The XC61CC3302NR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold. This functionality is critical for protecting sensitive electronic components, such as microcontrollers and memory chips, from damage or malfunction due to voltage fluctuations or power failures.

Applications

  • Microcontroller Reset Circuits: Ensures proper initialization of microcontrollers during power-up or voltage drops by providing a reliable reset signal.
  • Power Supply Monitoring: Monitors the input voltage of power supplies and generates an alarm or shutdown signal if the voltage deviates from the acceptable range.
  • Battery Management Systems: Protects batteries from deep discharge by shutting down the device when the battery voltage falls below a critical level.
  • Industrial Control Systems: Monitors power supplies to critical components in industrial automation equipment, ensuring stable operation and preventing system errors.
  • Portable Electronics: Ensures stable operation of portable devices by monitoring voltage levels and preventing damage from voltage fluctuations.

Features

  • High-Accuracy Voltage Detection: Offers precise voltage monitoring with a typical accuracy of ±1%.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered and energy-efficient applications.
  • Small Package Size: Available in compact packages, such as SOT-23, which saves valuable board space.
  • Wide Operating Voltage Range: Supports a broad range of input voltages, providing flexibility in application design.
  • Built-in Hysteresis: Prevents output chattering due to minor voltage fluctuations, ensuring stable performance.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from damage due to voltage irregularities.
  • Extended Battery Life: Low current consumption contributes to longer battery life in portable devices.
  • Compact Design: Small package size allows for compact and efficient circuit layouts.
  • Simplified Circuit Design: Integrated features simplify the design process and reduce overall component count.
  • Improved System Stability: The hysteresis feature ensures stable output and prevents false triggering.

Additional Details

The XC61CC3302NR-G features a detection voltage of 3.3V. The "-G" suffix typically indicates that the device is RoHS compliant. It operates within a specified temperature range. The output type is usually N-channel open drain or CMOS. The specific package type influences the power dissipation and thermal characteristics. Consult the Torex Semiconductor datasheet for detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
730+ $0.0792 $57.8160
1,780+ $0.0651 $115.8780
2,750+ $0.0631 $173.5250
3,790+ $0.0610 $231.1900
4,895+ $0.0591 $289.2945
6,555+ $0.0529 $346.7595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,000 pieces
MOQ: 730 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess