EN
  • EN
  • DE

XC61CC5002MR-G

Part No XC61CC5002MR-G
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Description Processor Supervisor 0.7V to 10V CMOS 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1141013-XC61CC5002MR-G
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC61CC5002MR-G CAD Model

Description

The XC61CC5002MR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. This IC is designed for precise voltage monitoring and reset generation in electronic systems. It accurately detects undervoltage conditions and issues a reset signal to protect the system from malfunctions or data corruption. The device is characterized by its low power consumption and compact size, making it suitable for a variety of applications, particularly in portable and battery-powered devices.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, and brown-out conditions.
  • CPU Reset Circuits: Ensures proper initialization of CPUs and prevents incorrect operation due to insufficient voltage.
  • Power Monitoring in Portable Devices: Monitors battery voltage levels in devices such as smartphones, tablets, and wearable electronics to prevent data loss or system crashes.
  • System Power Supervision: Supervises power supplies in industrial control systems and other critical applications to ensure stable and reliable operation.
  • Memory Protection: Protects data integrity in memory devices by triggering a reset during voltage fluctuations.

Features:

  • Detection Voltage: Accurate and pre-set detection voltage level.
  • Low Supply Current: Minimizes power consumption, crucial for battery-powered applications.
  • Built-in Hysteresis: Prevents oscillations and ensures stable operation around the threshold voltage.
  • CMOS Output: Provides a clear and reliable digital output signal.
  • Small Package: Compact package for space-constrained applications.

Benefits:

  • Enhanced System Reliability: Prevents system failures by ensuring a proper reset during voltage anomalies.
  • Data Protection: Protects stored data from corruption caused by voltage fluctuations.
  • Extended Battery Life: Low power consumption prolongs the operational time of battery-powered devices.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Compact Solution: Small package footprint allows for integration into densely packed electronic devices.

The XC61CC5002MR-G provides a cost-effective and reliable solution for voltage monitoring and reset generation. Its combination of high accuracy, low power consumption, and small size makes it a suitable choice for a wide array of applications where stable and protected operation is essential.

You May Also Be Interested in

Panjit
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Cortina
Need more? Email Us
Cypress Semiconductor Corp
69.006 Mhz Other Clock Generator PDSO8
Need more? Email Us
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC / PFC IC Discontinuous (Transition) 45kHz 16-SOIC
Lowest to $1.1336
Panjit
Need more? Email Us
Union Semiconductor
4 BIT BIDIRECTIONAL TRANSLATOR / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-QFN (3.5x3.5)
Lowest to $0.3965
Schneider Electric
INDUCTIVE PROXIMITY SENSORS XS, / Inductive Proximity Sensor 2.362" (60mm) IP67 Module
Need more? Email Us
Renesas Electronics America
Low Power Consumption J-FET Input Quad Operational Amplifier
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess