EN
  • EN
  • DE

XC61CN2002NR

Part No XC61CN2002NR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413148-XC61CN2002NR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC61CN2002NR CAD Model

Description

The XC61CN2002NR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to monitor the input voltage and generate a reset signal when the voltage drops below a specified threshold. This functionality is critical in microcontroller-based systems to prevent erratic behavior and data corruption due to undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to the microcontroller during power-up or voltage dips, ensuring proper initialization.
  • Power Supply Monitoring: Continuously monitors the voltage level of a power supply and generates an alert or shutdown signal if the voltage falls below a safe operating range.
  • Battery Management Systems: Protects battery-powered devices from deep discharge by disabling the load when the battery voltage is too low, extending battery life.
  • Embedded Systems: Used in a variety of embedded systems to ensure stable and reliable operation even under fluctuating power conditions.
  • Industrial Control Systems: Monitors the power supply voltage in industrial control systems to prevent system failures due to voltage drops.

Features

  • Low Power Consumption: Designed for minimal current draw, making it suitable for battery-powered applications.
  • High Accuracy Voltage Detection: Provides precise voltage detection to prevent false triggers and ensure reliable system behavior.
  • Small Package Size: Available in compact surface-mount packages to save board space.
  • Wide Operating Voltage Range: Can operate across a broad range of supply voltages, offering flexibility in various applications.
  • Built-in Hysteresis: Prevents oscillations and chattering around the threshold voltage.
  • Open Drain Output: Offers flexibility in interfacing with different logic circuits.

Benefits

  • Prevents Microcontroller Malfunction: Ensures proper initialization and operation of microcontrollers, preventing data corruption and system crashes.
  • Protects Against Undervoltage Conditions: Safeguards electronic components from damage caused by voltage drops.
  • Extends Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplifies Circuit Design: Integrated functionality reduces the need for external components, streamlining circuit design.
  • Enhances System Reliability: Provides a robust and reliable voltage monitoring solution, increasing overall system stability.

Additional Details

The XC61CN2002NR has a detection voltage of 2.0V. It is typically available in SOT-25 or similar small surface-mount packages. The operating temperature range is generally -40°C to +85°C. The quiescent current is typically in the microampere range. The output is an N-channel open drain output. It is critical to refer to the device datasheet for complete electrical characteristics, timing diagrams, and application recommendations.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,278 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess