EN
  • EN
  • DE

Z84C0010PEC/Z80CPU

Part No Z84C0010PEC/Z80CPU
Manufacturer Zilog
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer Zilog
Win Source Part Number 417589-Z84C0010PEC/Z80CPU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z84C0010PEC/Z80CPU CAD Model

Description

The Z84C0010PEC, commonly known as the Z80 CPU, is an 8-bit microprocessor designed and manufactured by Zilog. It is widely recognized for its versatility, ease of use, and widespread adoption in a variety of embedded systems and computing devices.

Applications

  • Embedded Systems: Used in various embedded applications such as industrial control systems, point-of-sale terminals, and telecommunications equipment.
  • Personal Computers: Employed in early personal computers and home computers, contributing significantly to the development of the microcomputer industry.
  • Gaming Consoles: Featured in classic gaming consoles, providing the processing power for game logic and graphics.
  • Industrial Automation: Utilized in programmable logic controllers (PLCs) and other automation equipment for controlling machinery and processes.
  • Educational Tools: Integrated into educational kits and training platforms for teaching computer architecture and assembly language programming.

Features

  • 8-Bit Architecture: Based on an 8-bit data bus and 16-bit address bus, offering a balance between processing power and memory addressing capabilities.
  • Instruction Set: Includes a rich instruction set with support for arithmetic, logical, and bit manipulation operations, providing flexibility for software development.
  • Clock Speed: Operates at a clock speed of 10 MHz, enabling efficient execution of instructions and processing of data.
  • Interrupt Handling: Features robust interrupt handling capabilities, allowing for efficient response to external events and asynchronous operations.
  • Memory Interface: Supports a variety of memory interfaces, including dynamic RAM (DRAM) and static RAM (SRAM), enabling compatibility with different memory technologies.
  • Peripheral Support: Can be easily interfaced with a wide range of peripheral devices, such as UARTs, timers, and parallel I/O ports, expanding its application possibilities.

Benefits

  • Versatility: Suitable for a wide range of applications due to its flexible architecture and comprehensive instruction set.
  • Ease of Use: Relatively easy to program and interface with other components, making it a popular choice for both hobbyists and professional engineers.
  • Wide Availability: Still widely available and supported, ensuring long-term availability and compatibility.
  • Cost-Effective: Offers a cost-effective solution for embedded systems and other applications where processing power is not the primary concern.
  • Legacy Support: Extensive documentation and community support available due to its long history and widespread use.

The Z84C0010PEC/Z80 CPU remains a relevant and valuable component in many applications due to its reliability, versatility, and ease of integration. Its historical significance and continued availability make it a popular choice for legacy systems and new projects alike.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess