EN
  • EN
  • DE

XC61FC2812MRN

Part No XC61FC2812MRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413273-XC61FC2812MRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC61FC2812MRN CAD Model

Description

The XC61FC2812MRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to accurately monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold. This functionality is crucial for ensuring the stable operation of microcontrollers and other sensitive electronic components.

Applications

  • Microcontroller reset circuits: Ensuring proper initialization of microcontrollers after a power interruption or brownout.
  • Power supply monitoring: Detecting undervoltage conditions in power supplies to prevent damage to connected devices.
  • Battery-powered devices: Monitoring battery voltage to prevent deep discharge and extend battery life.
  • Industrial control systems: Providing a reliable reset signal in environments with fluctuating power conditions.
  • Consumer electronics: Protecting sensitive components from voltage drops in devices like smartphones, tablets, and wearables.

Features

  • High-accuracy voltage detection: Provides precise monitoring of voltage levels.
  • Low operating voltage: Suitable for low-power applications.
  • Small package size: Available in compact packages for space-constrained designs.
  • Low current consumption: Minimizes power drain on the system.
  • Built-in hysteresis: Prevents oscillations near the threshold voltage.

Benefits

  • Improved system reliability: Prevents erratic behavior of microcontrollers and other components due to voltage drops.
  • Enhanced battery life: Prevents deep discharge of batteries by shutting down the system when the voltage is too low.
  • Reduced component damage: Protects sensitive components from undervoltage conditions.
  • Simplified system design: Integrates voltage detection and reset functionality into a single chip.
  • Cost-effective solution: Provides a reliable and affordable way to monitor voltage levels.

The XC61FC2812MRN features a detection voltage of 2.8V. The 'MRN' suffix likely indicates a specific package and taping option. This detector provides a CMOS output. Torex Semiconductor provides detailed datasheets with specifications such as supply voltage range, operating temperature range, and output voltage levels. Always refer to the official datasheet for detailed technical information.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess