EN
  • EN
  • DE

XC61FC2912MR

Part No XC61FC2912MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413275-XC61FC2912MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61FC2912MR CAD Model

Description

The XC61FC2912MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is specifically designed to monitor the input voltage and issue a reset signal when the voltage falls below a predetermined threshold. This functionality is critical for ensuring the stable and reliable operation of various electronic devices, especially those powered by batteries or subject to fluctuating power sources.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and triggers appropriate actions.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery lifespan.
  • Industrial Control Systems: Ensures proper system operation in environments with unstable power sources.
  • Consumer Electronics: Protects sensitive components in devices like smartphones, tablets, and wearable devices from voltage drops.

Features

  • High-Accuracy Voltage Detection: Precisely monitors voltage levels for reliable reset triggering.
  • Low Operating Voltage: Suitable for low-power and battery-powered applications.
  • Small Package Size: Available in compact packages for space-constrained designs.
  • Low Current Consumption: Minimizes power drain, contributing to extended battery life.
  • Built-In Hysteresis: Prevents oscillations near the threshold voltage, ensuring stable operation.

Benefits

  • Improved System Reliability: Prevents erratic behavior and malfunctions caused by voltage fluctuations.
  • Extended Battery Life: Prevents deep discharge of batteries, preserving battery capacity and lifespan.
  • Reduced Component Damage: Protects sensitive components from potentially damaging undervoltage conditions.
  • Simplified System Design: Integrates voltage detection and reset functions into a single, compact IC.
  • Cost-Effective Solution: Provides a reliable and affordable voltage monitoring and protection solution.

The XC61FC2912MR features a detection voltage of 2.9V. The 'MR' likely denotes a specific package and taping specification. The output type is CMOS. For precise technical details, including operating voltage range, operating temperature, and output voltage characteristics, always consult the official datasheet provided by Torex Semiconductor.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess