EN
  • EN
  • DE

XC61GC5502HR

Part No XC61GC5502HR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413364-XC61GC5502HR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61GC5502HR CAD Model

Description

The XC61GC5502HR is a voltage detector IC from Torex Semiconductor Ltd. This device is specifically designed to monitor voltage levels and issue a reset signal when the voltage drops below a predefined threshold. In this case, the detection voltage is set at 5.5V. Voltage detectors like the XC61GC5502HR are crucial components in electronic circuits for ensuring stable and reliable operation, preventing malfunctions caused by undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Ensuring a clean and dependable reset of microcontrollers during power-up or brown-out situations.
  • CPU Reset Circuits: Monitoring the power supply voltage of CPUs and initiating a reset if the voltage falls below a safe level.
  • Power Management Systems: Protecting delicate electronic components from damage resulting from undervoltage.
  • Battery-Powered Devices: Monitoring battery voltage to prevent excessive discharge and extend battery life.
  • Industrial Control Systems: Ensuring reliable operation of control systems in demanding environments.

Features

  • High-Accuracy Detection Voltage: Provides precise voltage monitoring, ensuring reliable operation.
  • Low Power Consumption: Minimizes the impact on overall system power efficiency, essential for portable devices.
  • Small Package Size: Allows for integration into compact electronic devices with limited space.
  • Built-In Hysteresis: Prevents chattering or false resets due to minor voltage fluctuations, ensuring stable operation.
  • Open Drain Output: Offers flexibility in circuit design and compatibility with different logic levels.

Benefits

  • Improved System Reliability: Prevents malfunctions and data corruption caused by undervoltage conditions.
  • Protection of Sensitive Components: Safeguards electronic components from damage caused by an unstable power supply.
  • Extended Battery Life: Prevents deep discharge of batteries, maximizing their usable life in portable devices.
  • Simplified Circuit Design: Reduces the number of external components required for voltage monitoring and reset functions.
  • Cost-Effective Solution: Provides a reliable and affordable method to protect electronic systems from undervoltage situations.

Additional Details

The XC61GC5502HR typically operates within a broad temperature range, often from -40°C to +85°C, making it suitable for use in diverse environments. It is commonly available in small surface-mount packages, such as SOT-25, facilitating easy integration into densely populated PCBs. The output signal is generally an open-drain configuration, requiring an external pull-up resistor. The hysteresis voltage is vital for preventing oscillations around the threshold voltage, ensuring a stable and reliable reset signal. The supply voltage range generally extends above the detection voltage to ensure correct operation.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess