EN
  • EN
  • DE

XC6202P222MR

Part No XC6202P222MR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description High Voltage Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281616-XC6202P222MR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6202P222MR CAD Model

Description

The XC6202P222MR is a highly accurate, low power consumption LDO voltage regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable output voltage with low dropout voltage, making it suitable for battery-powered devices and other applications where efficiency is crucial.

Applications:

  • Battery-powered devices
  • Mobile phones
  • Wireless communication devices
  • Portable audio players
  • Microcontroller power supplies

Features:

  • Low power consumption: Minimizes battery drain and extends battery life.
  • High accuracy: Provides a stable and accurate output voltage.
  • Low dropout voltage: Operates with minimal input-output voltage differential.
  • Overcurrent protection: Protects the regulator and the load from excessive current draw.
  • Short circuit protection: Prevents damage in case of a short circuit condition.
  • Small package size: Minimizes board space requirements.

Benefits:

  • Extended battery life: Low power consumption maximizes battery life in portable devices.
  • Reliable power supply: High accuracy ensures a stable and reliable output voltage.
  • Efficient operation: Low dropout voltage improves efficiency and reduces power loss.
  • Protection against faults: Overcurrent and short circuit protection prevent damage to the regulator and the load.
  • Compact design: Small package size allows for use in space-constrained applications.

Technical Specifications:

The XC6202P222MR has a fixed output voltage of 2.2V. It supports an input voltage range from 1.8V to 6.0V. The dropout voltage is typically 200mV at 100mA. The quiescent current is typically 5μA. The output voltage accuracy is ±2%. The regulator includes overcurrent protection and short circuit protection. It is available in a small SOT-25 package. The operating temperature range is from -40°C to +85°C. The device also features a chip enable function to reduce power consumption in standby mode.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess