EN
  • EN
  • DE
  • IT

XC6202P532DR

Part No XC6202P532DR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description High Voltage Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281624-XC6202P532DR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6202P532DR CAD Model

Description

The XC6202P532DR is a highly precise and low-dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable and clean voltage supply for sensitive electronic circuits, ensuring optimal performance and reliability.

Applications:

  • Mobile devices: Smartphones, tablets, and portable media players benefit from its small size and low power consumption.
  • Wearable electronics: Smartwatches, fitness trackers, and other wearable devices rely on its efficient power management.
  • Wireless communication devices: Bluetooth modules, Wi-Fi modules, and other wireless transceivers require a stable voltage supply for optimal performance.
  • Battery-powered equipment: Portable medical devices, handheld instruments, and other battery-operated devices benefit from its high efficiency.
  • Microcontroller power supplies: Provides a stable and regulated voltage to ensure proper operation of microcontrollers.

Features:

  • Low dropout voltage: Maintains regulation with a small difference between input and output voltage, maximizing battery life.
  • High accuracy: Delivers a precise output voltage with minimal deviation, ensuring stable operation of connected circuits.
  • Low quiescent current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent protection: Protects the regulator and connected circuits from damage due to excessive current draw.
  • Thermal shutdown protection: Prevents damage from overheating by shutting down the regulator when the temperature exceeds a safe level.
  • Small package: Available in a compact SOT-25 package, minimizing board space requirements.

Benefits:

  • Improved system reliability: Stable voltage regulation ensures consistent performance of connected circuits.
  • Extended battery life: Low dropout voltage and low quiescent current maximize battery runtime.
  • Reduced system size: Small package allows for integration into space-constrained applications.
  • Enhanced protection: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected circuits.
  • Simplified design: Minimal external components required, simplifying circuit design.

Additional Details:

The XC6202P532DR provides a fixed output voltage of 5.3V. It operates from an input voltage range of 2.0V to 6.0V. The maximum output current is typically 200mA. The dropout voltage is typically 200mV at 100mA output current. The quiescent current is typically 5μA. The operating temperature range is -40°C to +85°C.

The XC6202 series offers a variety of fixed output voltages, catering to different application needs.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess