EN
  • EN
  • DE

XC6203E262PRN

Part No XC6203E262PRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413534-XC6203E262PRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6203E262PRN CAD Model

Description

The XC6203E262PRN is a low dropout (LDO) regulator produced by Torex Semiconductor Ltd. It is designed for applications requiring stable voltage regulation with low power consumption, especially in battery-powered devices. The 'N' suffix typically indicates an active discharge function.

Applications:

  • Mobile Devices: Powering microcontrollers and other low-power components in cell phones and tablets.
  • IoT Devices: Voltage regulation for sensors and communication modules in IoT applications.
  • Wearable Technology: Power management in smartwatches, fitness trackers, and other wearables.
  • Portable Medical Devices: Providing stable power for sensitive medical equipment.
  • Wireless Communication: Supplying clean power to RF transceivers and other wireless components.

Features:

  • Low Dropout Voltage: Ensures efficient regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation, extending battery life.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit to prevent damage.
  • Active Discharge Function: Quickly discharges the output capacitor when the regulator is disabled, ensuring a fast power-down sequence.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage maximize battery runtime.
  • Stable and Reliable Power: High output voltage accuracy ensures consistent performance of connected devices.
  • Protection from Damage: Overcurrent and short circuit protection safeguards the regulator and the load.
  • Fast Power-Down: The active discharge function ensures a quick and controlled power-down sequence, preventing unexpected behavior.
  • Compact Design: Available in small packages, suitable for space-constrained applications.

Additional Details:

The XC6203E262PRN typically operates with an input voltage range of 2.0V to 6.0V and provides a fixed output voltage of 2.6V. The active discharge function rapidly dissipates the charge stored in the output capacitor upon shutdown. This is important for applications where a quick and predictable power-down is necessary. The regulator is available in a small SOT-25 package. It is suitable for powering microcontrollers, sensors, and other low-power components. The overcurrent and short-circuit protection features are crucial for ensuring the longevity and reliability of the device in demanding applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess