EN
  • EN
  • DE

XC6203E352PRN

Part No XC6203E352PRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413548-XC6203E352PRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6203E352PRN CAD Model

Description

The XC6203E352PRN is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable 3.5V output voltage with low power consumption, making it ideal for battery-powered applications. The 'N' at the end of the part number typically indicates the presence of an active discharge function.

Applications:

  • Portable Electronics: Used in devices like smartphones, tablets, and MP3 players for power management of various components.
  • Wearable Devices: Suitable for smartwatches, fitness trackers, and other wearables requiring efficient voltage regulation.
  • IoT (Internet of Things) Devices: Powers sensors, microcontrollers, and communication modules in IoT applications.
  • Wireless Communication Devices: Regulates voltage for RF transceivers, Bluetooth modules, and other wireless components.
  • Portable Medical Equipment: Provides stable power for sensitive medical devices.

Features:

  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • High Output Voltage Accuracy: Provides a stable and accurate 3.5V output voltage.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit to prevent damage.
  • Active Discharge Function: Rapidly discharges the output capacitor when the regulator is disabled, ensuring a fast power-down.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage maximize battery runtime.
  • Stable Power Supply: High output voltage accuracy ensures consistent performance of connected devices.
  • Protection Against Damage: Overcurrent and short circuit protection safeguards the regulator and the load.
  • Fast Power-Down: The active discharge function ensures a quick and controlled power-down sequence.
  • Compact Design: Available in small packages, suitable for space-constrained applications.

Additional Details:

The XC6203E352PRN typically operates with an input voltage range of 2.0V to 6.0V and provides a fixed output voltage of 3.5V. The active discharge function is crucial for applications where a rapid and predictable power-down is essential. This feature prevents unintended operation of downstream components during shutdown. The regulator is available in a small SOT-25 package. Suitable applications include powering microcontrollers, sensors, and other low-power components. The overcurrent and short-circuit protection features are essential for ensuring the long-term reliability and robustness of the device.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess