EN
  • EN
  • DE

XC6209F262MR

Part No XC6209F262MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413895-XC6209F262MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6209F262MR CAD Model

Description

The XC6209F262MR is a low dropout (LDO) voltage regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and accurate 2.6V output voltage, making it suitable for a variety of applications, particularly those requiring efficient power management in battery-powered and portable devices.

Applications:

  • Smartphones and Mobile Devices: Powering core components such as microprocessors and memory modules.
  • Wireless Communication Modules: Regulating voltage for Bluetooth, Wi-Fi, and other wireless communication chips.
  • Portable Audio Players: Ensuring stable power for audio amplifiers and digital signal processors (DSPs).
  • Digital Cameras and Camcorders: Providing a stable voltage source for image sensors and processing units.
  • Wearable Devices: Powering sensors, microcontrollers, and displays in smartwatches, fitness trackers, and other wearable gadgets.
  • IoT (Internet of Things) Devices: Supplying stable voltage to sensors, communication modules, and microcontrollers in connected devices.

Features:

  • Low Dropout Voltage: Enables efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: Delivers a precise and stable 2.6V output voltage, ensuring reliable performance of connected components.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current flow.
  • Short Circuit Protection: Prevents damage to the regulator and the load in the event of a short circuit.
  • Small Package Size: Available in compact packages such as SOT-25 or DFN, making it suitable for space-constrained applications.
  • Stable with Ceramic Capacitors: Maintains stable operation even when using ceramic output capacitors, which are preferred for their small size and low ESR.

Benefits:

  • Extended Battery Life: Low power consumption and low dropout voltage contribute to longer battery life in portable devices.
  • Improved System Reliability: Precise and stable output voltage enhances the reliability of connected components and overall system performance.
  • Reduced Component Count: Requires minimal external components, simplifying circuit design and reducing board space requirements.
  • Protection Against Faults: Overcurrent and short circuit protection safeguard the regulator and the load from potential damage.
  • Compact Design: Small package options enable integration into compact and portable devices.
  • Enhanced Power Efficiency: Minimizes power loss and improves the overall efficiency of the power management system.

Additional Details:

The XC6209F262MR is designed to provide a fixed output voltage of 2.6V. It typically operates with an input voltage range of 2.0V to 6.0V. Specific details regarding dropout voltage, quiescent current, and output voltage accuracy can be found in the official datasheet provided by Torex Semiconductor Ltd. This regulator is ideal for applications requiring a stable and efficient 2.6V power supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1608 $57.8880
875+ $0.1321 $115.5875
1,360+ $0.1279 $173.9440
1,870+ $0.1237 $231.3190
2,415+ $0.1197 $289.0755
3,235+ $0.1072 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,894 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess