EN
  • EN
  • DE

XC6217B251GRN

Part No XC6217B251GRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414175-XC6217B251GRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6217B251GRN CAD Model

Description

The XC6217B251GRN is a highly precise and low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. This voltage regulator is designed to provide a stable output voltage with a low quiescent current, making it suitable for battery-powered devices and applications where energy efficiency is critical. The device integrates advanced circuit technology to achieve excellent transient response and ripple rejection, ensuring a clean and stable power supply for sensitive electronic components.

Applications

  • Smartphones and Mobile Devices: Power management for various internal circuits.
  • Wearable Technology: Smartwatches, fitness trackers, and other portable devices.
  • IoT (Internet of Things) Devices: Sensors, wireless modules, and low-power microcontrollers.
  • Battery-Powered Equipment: Portable medical devices, handheld instruments, and remote controls.
  • Wireless Communication Modules: Bluetooth, Wi-Fi, and Zigbee modules.

Features

  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • High Ripple Rejection: Filters out noise and interference from the input voltage.
  • Overcurrent Protection: Protects the device and connected circuits from damage due to excessive current.
  • Short Circuit Protection: Prevents damage in the event of a short circuit condition.
  • Thermal Shutdown: Shuts down the device when the junction temperature exceeds a safe limit.
  • Small Package: Available in compact packages suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current maximizes operational time for battery-powered devices.
  • Stable Output Voltage: High precision regulation ensures consistent performance of connected components.
  • Improved Noise Immunity: High ripple rejection minimizes the impact of noise on sensitive circuits.
  • Enhanced System Reliability: Built-in protection features prevent damage from overcurrent, short circuits, and overheating.
  • Compact Design: Small package size allows for integration into small form factor devices.
  • Simplified Power Management: Provides a stable and regulated voltage source with minimal external components.

Additional Details

The XC6217B251GRN operates with an input voltage range typically from 1.8V to 6.0V and provides a fixed output voltage of 2.5V. It is available in a small, low-profile package, contributing to space-saving design. The device's thermal shutdown feature is typically set at 150°C, ensuring protection in high-temperature environments. Furthermore, the device is halogen-free and RoHS compliant, adhering to environmental regulations. Its low ESR ceramic capacitor compatibility contributes to design flexibility and cost-effectiveness. The output voltage accuracy is typically ±2%, further ensuring stable and reliable power delivery.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess