EN
  • EN
  • DE

XC6221B251MR

Part No XC6221B251MR
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842719-XC6221B251MR
Ultra Librarian 3D Model Ultra Librarian XC6221B251MR CAD Model

Description

The XC6221B251MR is a low dropout (LDO) regulator manufactured by Torex Semiconductor. It is designed to provide a stable and accurate 2.5V output voltage with low power consumption. This LDO regulator is particularly well-suited for battery-powered applications and other systems where efficiency and space are critical.

Applications:

  • Portable Electronics: Commonly used in smartphones, tablets, and other portable devices to power sensitive electronic components.
  • Wireless Communication Modules: Provides a stable power supply for Bluetooth, Wi-Fi, and other wireless communication modules.
  • IoT Devices: Used in various IoT applications to power microcontrollers, sensors, and communication modules.
  • Wearable Devices: Found in smartwatches, fitness trackers, and other wearable devices.
  • Medical Devices: Used in portable medical devices requiring a stable and efficient power supply.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides a precise and consistent output voltage, ensuring reliable operation of connected devices.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation but not actively supplying current to a load, extending battery life.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current draw.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage to the regulator and the power supply.
  • Small Package: Available in a compact package, making it suitable for space-constrained applications.
  • Ceramic Capacitor Compatible: Stable operation with ceramic output capacitors, which are smaller and more cost-effective than other types of capacitors.

Benefits:

  • Extended Battery Life: The low quiescent current helps extend battery life in portable devices.
  • Reliable Power Supply: Provides a stable and accurate output voltage, ensuring reliable operation of connected devices.
  • Protection Against Faults: Overcurrent and short circuit protection features protect the regulator and connected devices from damage.
  • Simplified Design: Ceramic capacitor compatibility simplifies circuit design and reduces overall component costs.
  • Compact Size: The small package size allows for use in space-constrained applications.

Additional Details:

The XC6221B251MR has a fixed output voltage of 2.5V. For detailed specifications, including input voltage range, operating temperature range, maximum output current, and package information, refer to the manufacturer's datasheet from Torex Semiconductor. The datasheet provides the most accurate and up-to-date information when designing with this LDO regulator.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9510 $59.0200
48+ $2.4220 $116.2560
74+ $2.3458 $173.5892
102+ $2.2707 $231.6114
132+ $2.1945 $289.6740
177+ $1.9681 $348.3537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess