EN
  • EN
  • DE

XC6223F331MR-G

Part No XC6223F331MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Description 250-mA ultra-low-noise low-IQ low-dropout (LDO) linear regulator 5-SOT-23 -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105564-XC6223F331MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6223F331MR-G CAD Model

Description

The XC6223F331MR-G is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This LDO regulator is designed to provide a stable and highly accurate 3.3V output voltage, even when the input voltage fluctuates or the load current varies. It's characterized by its low power consumption, making it an ideal choice for battery-powered and portable applications. The device includes built-in overcurrent protection and thermal shutdown features to ensure robust operation and prevent damage in fault conditions.

Applications:

  • Mobile Phones: Powering various internal circuits and components.
  • Wireless Modules: Providing a stable voltage supply for RF transceivers, Bluetooth modules, and other wireless communication devices.
  • Portable Gaming Consoles: Ensuring consistent performance and extending battery life.
  • Wearable Electronics: Suitable for smartwatches, fitness trackers, and other battery-powered wearables.
  • IoT (Internet of Things) Devices: Regulating power for sensors, microcontrollers, and communication modules in connected devices.
  • Digital Cameras: Supplying stable voltage for image sensors and processing units.

Features:

  • Input Voltage Range: 1.6V to 6.0V
  • Output Voltage: 3.3V (Fixed)
  • Output Voltage Accuracy: ±1%
  • Low Dropout Voltage: Typically 170mV at 300mA
  • Low Quiescent Current: 6.0μA (Typical)
  • High Ripple Rejection: 75dB at 1kHz
  • Overcurrent Protection: Integrated overcurrent protection circuit.
  • Thermal Shutdown Protection: Protects the IC from overheating.
  • Package: SOT-25
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits:

  • Stable and Accurate Voltage: Ensures reliable operation of connected components by providing a consistent 3.3V supply.
  • Extended Battery Life: Low quiescent current minimizes power consumption, increasing the operational time of battery-powered devices.
  • Protection Against Damage: Overcurrent and thermal shutdown protection features prevent damage to the regulator and connected circuitry in the event of a fault.
  • Reduced Noise: High ripple rejection minimizes noise and interference, improving performance in sensitive applications.
  • Compact Design: The SOT-25 package allows for space-saving designs, making it ideal for portable devices.
  • Simplified Integration: Requires minimal external components.

Additional Details:

The XC6223F331MR-G utilizes a CMOS process to achieve its low power consumption and high efficiency. The internal overcurrent protection circuit limits the output current in case of a short circuit or overload, preventing damage to the regulator and the load. The thermal shutdown protection disables the output if the junction temperature exceeds a certain threshold, protecting the IC from thermal damage. The device is designed to be stable with ceramic capacitors, allowing for smaller and more cost-effective external components. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3218 $57.9240
440+ $0.2640 $116.1600
680+ $0.2559 $174.0120
935+ $0.2476 $231.5060
1,210+ $0.2393 $289.5530
1,615+ $0.2146 $346.5790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess