EN
  • EN
  • DE

XC6223H28B9R-G

Part No XC6223H28B9R-G
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842724-XC6223H28B9R-G
Ultra Librarian 3D Model Ultra Librarian XC6223H28B9R-G CAD Model

Description

The XC6223H28B9R-G is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor. It's designed for high-efficiency power conversion, particularly in battery-powered devices and other applications where minimizing power loss is crucial. This converter offers a compact size and a high level of integration, making it a suitable choice for space-constrained applications.

Applications:

  • Smartphones and Mobile Devices: Used for efficient power conversion in various sub-systems to extend battery life.
  • Wearable Devices: Powers microcontrollers, sensors, and communication modules in smartwatches, fitness trackers, and other wearables.
  • IoT (Internet of Things) Devices: Provides efficient power conversion for low-power sensors and communication modules.
  • Portable Gaming Consoles: Enables efficient voltage regulation for different components within the console.
  • Digital Cameras: Provides regulated power to image sensors, processors, and other camera electronics.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, reducing power loss and extending battery life.
  • Low Quiescent Current: Minimizes power consumption when the converter is in operation but not actively supplying current to a load.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific needs of the application.
  • Overcurrent Protection: Protects the converter and the connected load from damage due to excessive current draw.
  • Short Circuit Protection: Shuts down the converter in the event of a short circuit, preventing damage.
  • Input Undervoltage Lockout (UVLO): Prevents the converter from operating if the input voltage is too low.
  • Small Package: Available in a compact package, suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Reliable Power Conversion: Provides a stable and efficient voltage conversion, ensuring reliable operation of connected devices.
  • Protection Against Faults: Overcurrent and short circuit protection features protect the converter and connected devices from damage.
  • Flexible Output Voltage: Adjustable output voltage allows for use in a variety of applications.
  • Compact Size: The small package size allows for use in space-constrained applications.

Additional Details:

The XC6223H28B9R-G is a step-down DC/DC converter. Always refer to the manufacturer's datasheet for complete specifications, including input voltage range, output voltage range, switching frequency, operating temperature range, and package dimensions. The datasheet will also specify the external components required for proper operation. The 28B9 likely refers to a specific output voltage or configuration. Always consult the datasheet for accurate and up-to-date information.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9196 $59.7740
155+ $0.7546 $116.9630
240+ $0.7310 $175.4400
330+ $0.7075 $233.4750
425+ $0.6839 $290.6575
570+ $0.6131 $349.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess