EN
  • EN
  • DE

XC6223S001GR-G

Part No XC6223S001GR-G
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407564-XC6223S001GR-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6223S001GR-G CAD Model

Description

The XC6223S001GR-G is a highly precise, low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable and clean voltage supply for sensitive electronic components, making it ideal for battery-powered devices and applications requiring minimal power dissipation.

Applications:

  • Mobile phones and smartphones: Powering core logic and peripheral circuits.
  • Wireless communication devices: Supplying stable voltage to RF components.
  • Portable audio players: Ensuring clean audio output by providing stable power to audio processing circuits.
  • Wearable devices: Powering sensors and microcontrollers in smartwatches and fitness trackers.
  • IoT (Internet of Things) devices: Providing a reliable power source for low-power sensors and communication modules.

Features:

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output, maximizing battery life.
  • High Accuracy: Provides a highly accurate output voltage, ensuring stable operation of connected devices.
  • Low Power Consumption: Minimizes power loss, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage.
  • Small Package Size: Available in compact packages, ideal for space-constrained applications.
  • Ceramic Capacitor Compatible: Stable with ceramic capacitors, reducing the need for bulky electrolytic capacitors.

Benefits:

  • Extended Battery Life: Low power consumption and low dropout voltage maximize battery runtime.
  • Stable Voltage Supply: High accuracy output voltage ensures consistent performance of connected devices.
  • Reliable Protection: Overcurrent and short circuit protection prevent damage to the regulator and connected devices.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Simplified Design: Ceramic capacitor compatibility simplifies circuit design and reduces component count.

Additional Details:

The XC6223S001GR-G typically features an output voltage accuracy of ±2% and a low quiescent current. It is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The specific input voltage range, output current, and other detailed specifications can be found in the official Torex Semiconductor datasheet for this part.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $12.5125
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Lowest to $26.6863
NEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5556 $58.3380
255+ $0.4562 $116.3310
395+ $0.4412 $174.2740
545+ $0.4274 $232.9330
700+ $0.4135 $289.4500
935+ $0.3708 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess