EN
  • EN
  • DE

XC62FP2802PRN

Part No XC62FP2802PRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407686-XC62FP2802PRN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62FP2802PRN CAD Model

Description

The XC62FP2802PRN is a highly precise, low power consumption LDO (Low Dropout) regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable output voltage even when the input voltage is close to the output voltage. This regulator is ideal for portable devices and battery-powered applications where efficiency and space are critical.

Applications:

  • Smartphones and mobile devices: Power management for various components.
  • Wearable devices: Regulating power for sensors and microcontrollers.
  • IoT (Internet of Things) devices: Providing stable voltage for low-power communication modules.
  • Battery-powered equipment: Ensuring consistent performance in devices with fluctuating battery voltage.
  • Wireless modules: Powering RF transceivers and associated circuitry.

Features:

  • Low Dropout Voltage: Minimizes power loss and extends battery life.
  • High Output Voltage Accuracy: Ensures stable and reliable power delivery.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage.
  • Short Circuit Protection: Provides additional safety and prevents device failure.
  • Small Package Size: Allows for compact circuit designs.
  • Thermal Shutdown Protection: Prevents overheating and ensures long-term reliability.

Benefits:

  • Extended Battery Life: The low dropout voltage and quiescent current significantly improve battery life in portable devices.
  • Stable Output Voltage: The high output voltage accuracy ensures consistent performance of connected components.
  • Increased Reliability: The built-in protection features safeguard the regulator and connected circuitry from damage.
  • Reduced Board Space: The small package size allows for more compact and efficient designs.
  • Simplified Design: The regulator requires minimal external components, simplifying the design process.

Additional Details:

The XC62FP2802PRN operates with a fixed output voltage of 2.8V. It typically features a low quiescent current (in the order of a few microamperes), making it suitable for applications where minimizing power consumption is paramount. The device is typically available in small surface-mount packages like SOT-25 or similar, aiding in high-density circuit board designs. Input voltage range is generally between 1.8V to 6.0V. The 'N' suffix often refers to a specific taping or reel specification for automated assembly, and might indicate RoHS compliance or other specific manufacturing process related attributes.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $90.9990
NEC
Lowest to $20.5186
NEC
Lowest to $291.2610
NEC
Lowest to $26.6863
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess