EN
  • EN
  • DE

XC62FP3002MRN

Part No XC62FP3002MRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407691-XC62FP3002MRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC62FP3002MRN CAD Model

Description

The XC62FP3002MRN is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This regulator provides a stable 3.0V output voltage, making it suitable for various portable and battery-powered applications. The 'FP' series is known for its low power consumption and high precision.

Applications:

  • Smartphones and Tablets: Powering core components, extending battery runtime.
  • Wearable Devices: Regulation for smartwatches and fitness trackers where efficient power use is crucial.
  • IoT Devices: Suitable for sensors and low-power communication modules in IoT applications.
  • Portable Medical Devices: Ensures reliable power delivery in glucose meters and other handheld medical equipment.
  • Wireless Modules: Powers Bluetooth, Wi-Fi, and other wireless communication modules.

Features:

  • Low Dropout Voltage: Allows the regulator to maintain a stable output even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Guarantees a stable and precise 3.0V output voltage.
  • Low Quiescent Current: Reduces power consumption when the device is in standby mode.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Short Circuit Protection: Protects the device in the event of a short circuit.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds safe limits.
  • Small Package: Enables compact and space-saving designs.

Benefits:

  • Extends Battery Life: Low dropout voltage and low quiescent current contribute to longer battery life in portable applications.
  • Enhances System Reliability: Integrated protection features prevent damage and ensure stable performance.
  • Simplified Circuit Design: Minimal external components required, streamlining the design process.
  • Stable Performance: High output voltage accuracy guarantees consistent performance of connected components.
  • Energy Efficient: Minimizes power waste, leading to a more efficient overall system.

Additional Details:

The XC62FP3002MRN is a fixed 3.0V output LDO regulator. It comes in a small surface-mount package like SOT-25, facilitating integration into compact electronic devices. The typical input voltage ranges from 2.0V to 6.0V. The low quiescent current, usually in the microampere range, makes it ideal for battery-powered applications. The 'MRN' suffix indicates specific packaging and manufacturing details, potentially including tape and reel specifications for automated assembly, and RoHS compliance.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $291.2610
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $84.4190
NEC
Need more? Email Us
NEC
Lowest to $9.7932
NEC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2125 $58.4375
665+ $0.1744 $115.9760
1,030+ $0.1686 $173.6580
1,410+ $0.1640 $231.2400
1,825+ $0.1582 $288.7150
2,440+ $0.1421 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess