EN
  • EN
  • DE

XC62FP4102PRN

Part No XC62FP4102PRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407720-XC62FP4102PRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC62FP4102PRN CAD Model

Description

The XC62FP4102PRN is a fixed 4.1V output LDO regulator from Torex Semiconductor. This regulator offers a stable voltage supply and is designed for low power applications. The 'N' at the end of the part number likely signifies a minor variation, potentially in packaging or specific tolerances. The LDO has built-in protection features.

Applications

  • Sensor Networks: Powering wireless sensor nodes in environmental monitoring or industrial automation applications.
  • Handheld Instruments: Providing stable voltage for multimeters, oscilloscopes, and other portable test equipment.
  • Lighting Control Systems: Regulating voltage for LED drivers and other lighting components.
  • Power Tools: Providing a stable voltage for cordless drills, saws, and other power tools.
  • Robotics: Regulating voltage for motors, sensors, and control systems in robots.

Features

  • Low Dropout Voltage: Allows operation with minimal voltage difference between input and output.
  • High Output Voltage Accuracy: Provides a stable 4.1V output.
  • Low Quiescent Current: Minimizes power consumption when the regulator is idle.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Short Circuit Protection: Shuts down the regulator output in the event of a short circuit.
  • Enable Pin: Allows the regulator to be enabled or disabled for power saving.
  • Small Package Size: Suitable for compact designs.

Benefits

  • Prolonged Battery Life: Low power consumption maximizes battery life in portable devices.
  • Stable Operation: Precise voltage regulation ensures reliable system performance.
  • Protection Against Faults: Overcurrent and short circuit protection prevent damage.
  • Space Saving Design: Small package reduces board space requirements.

Additional Details

The XC62FP4102PRN uses CMOS technology for efficiency. It is typically available in a small outline package like SOT-25. For detailed specifications regarding input voltage range, operating temperature, and specific package dimensions, please consult the official Torex Semiconductor Ltd. datasheet.

You May Also Be Interested in

NEC
Lowest to $20.5186
NEC
Lowest to $12.5125
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess