EN
  • EN
  • DE

MSP430F6721IPZR

Part No MSP430F6721IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 32KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 72
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b, 2x24b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789628-MSP430F6721IPZR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F6721
Introduction Date October 15, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6721IPZR CAD Model

Description

Product Overview

The MSP430F6721IPZR is a highly integrated microcontroller (MCU) from Texas Instruments, designed for industrial and commercial applications that require low power consumption and high performance. As part of the MSP430 family, this MCU combines a powerful 16-bit RISC CPU, peripherals, and flexible clocking system in a single chip, making it ideal for metering, monitoring, and other embedded systems.

Key Features

  • 16-Bit RISC Architecture: The MSP430 core is designed for efficient, low-power operation, with a CPU capable of handling complex tasks at high speeds.
  • Integrated Memory: This MCU includes up to 128KB of flash memory and 10KB of RAM, providing ample storage for applications and data.
  • Rich Digital and Analog Peripherals: It features multiple 16-bit timers, comparators, a multi-channel 12-bit analog-to-digital converter (ADC), and a 12-bit digital-to-analog converter (DAC), allowing for versatile control and sensing capabilities.
  • Flexible Power Management: With an ultra-low-power mode, the MSP430F6721IPZR can achieve extended battery life in portable applications.
  • Wide Operating Temperature Range: It is designed to operate between -40°C to 85°C, making it suitable for harsh environments.
  • Serial Communication Interfaces: Includes support for SPI, I2C, and UART protocols, which enables easy communication with other devices and sensors.

Applications

The MSP430F6721IPZR is versatile enough to be used in a wide range of applications, including:

  • Smart Metering
  • Portable Medical Devices
  • Industrial Control Systems
  • Home Automation
  • Low-Power Handheld Devices

Package and Quality

This MCU is available in a 100-pin LQFP (Low-profile Quad Flat Package) that is RoHS compliant and designed for easy mounting on printed circuit boards. Texas Instruments is known for their commitment to quality, and the MSP430F6721IPZR is no exception, ensuring reliable performance for critical applications.

Overall, the MSP430F6721IPZR is a robust, low-power MCU that delivers the performance needed for today's energy-sensitive and space-constrained applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6630 $53.3040
19+ $5.4671 $103.8749
29+ $5.2963 $153.5927
40+ $5.1254 $205.0160
51+ $4.9546 $252.6846
68+ $4.4420 $302.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess