EN
  • EN
  • DE

XC62GR2912PR

Part No XC62GR2912PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407752-XC62GR2912PR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62GR2912PR CAD Model

Description

The XC62GR2912PR is a low dropout (LDO) regulator IC manufactured by Torex Semiconductor Ltd. This regulator is designed to deliver a stable and regulated output voltage of 2.9V with high accuracy. Its key attributes include low quiescent current, overcurrent protection, and small package size, making it suitable for various battery-powered and portable applications.

Applications:

  • Mobile Phones: Power management for core components and peripherals.
  • Smartphones: Voltage regulation for sensitive circuits like RF transceivers and digital processors.
  • Wearable Devices: Powering microcontrollers, sensors, and display drivers in smartwatches and fitness trackers.
  • IoT Devices: Supplying a stable voltage to sensors, communication modules (e.g., Bluetooth, Wi-Fi), and microcontrollers.
  • Portable Audio Players: Regulating power for audio amplifiers and digital signal processors (DSPs).
  • Digital Cameras: Providing a regulated voltage to image sensors, memory chips, and microprocessors.

Features:

  • Low Dropout Voltage: Maintains stable output even when the input voltage approaches the output voltage.
  • High Output Voltage Accuracy: Ensures a precise 2.9V output for reliable operation of connected devices.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and load from damage due to excessive current draw.
  • Short Circuit Protection: Prevents damage in the event of a short circuit condition on the output.
  • Thermal Shutdown Protection: Shuts down the regulator to prevent overheating and damage in high-temperature conditions.
  • Small Package: Ideal for space-constrained applications like portable electronics.
  • Ceramic Capacitor Compatibility: Stable operation with ceramic capacitors, reducing component size and cost.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient regulation minimize power consumption.
  • Reliable Performance: High output voltage accuracy ensures stable and consistent operation of connected devices.
  • Robust Protection: Overcurrent, short circuit, and thermal shutdown protections prevent damage from common fault conditions.
  • Compact Design: Small package size allows for integration into miniaturized electronic devices.
  • Simplified Design: Ceramic capacitor compatibility reduces the need for bulky and expensive electrolytic capacitors.

Additional Details:

The XC62GR2912PR operates over a specified input voltage range (typically slightly above the output voltage), and its performance characteristics, including dropout voltage and transient response, are detailed in the manufacturer's datasheet. The datasheet also provides information on recommended external components and layout considerations for optimal performance. It is crucial to consult the datasheet when designing with this LDO regulator.

You May Also Be Interested in

NEC
Lowest to $22.5849
NEC
Lowest to $291.2610
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess