EN
  • EN
  • DE

XC62GR3022MR

Part No XC62GR3022MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description Positive Voltage Regulators (Output On/Off)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407756-XC62GR3022MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62GR3022MR CAD Model

Description

The XC62GR3022MR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. This LDO regulator is designed to provide a stable and regulated 3.0V output voltage. It is well-suited for various applications, especially in portable and battery-powered devices due to its low quiescent current and compact size. The ‘MR’ suffix typically indicates a specific package option or performance grade.

Applications:

  • Mobile Phones and Smartphones: Power management for core components requiring a stable 3.0V supply.
  • Wearable Devices: Providing regulated power for microcontrollers, sensors, and display drivers in smartwatches and fitness trackers.
  • IoT (Internet of Things) Devices: Regulating voltage for sensors, communication modules (e.g., Bluetooth, Wi-Fi), and microcontrollers in IoT nodes.
  • Portable Audio Players: Supplying stable power to audio amplifiers and digital signal processors (DSPs).
  • Digital Cameras and Camcorders: Ensuring regulated voltage for image sensors, memory chips, and microprocessors.
  • Wireless Communication Modules: Providing a stable 3.0V supply for RF transceivers and other communication ICs.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides a precise 3.0V output for reliable operation of connected devices.
  • Low Quiescent Current: Minimizes power consumption in standby or idle modes, extending battery life.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current draw.
  • Short-Circuit Protection: Prevents damage in the event of a short circuit condition on the output.
  • Thermal Shutdown Protection: Shuts down the regulator when the internal temperature exceeds a safe limit, preventing overheating and damage.
  • Small Package: Allows for integration into space-constrained applications.
  • Ceramic Capacitor Compatible: Stable operation with ceramic capacitors, reducing component size and cost.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power dissipation, extending battery life in portable devices.
  • Reliable Performance: High output voltage accuracy ensures stable and consistent operation of connected devices.
  • Robust Protection: Overcurrent, short-circuit, and thermal shutdown protections prevent damage from common fault conditions.
  • Compact Design: Small package size allows for integration into miniaturized electronic devices.
  • Simplified Design: Ceramic capacitor compatibility simplifies circuit design and reduces component count.

Additional Details:

The XC62GR3022MR requires an input voltage that is slightly higher than its 3.0V output voltage. Detailed specifications, including input voltage range, output current capability, dropout voltage characteristics, and operating temperature range, can be found in the manufacturer's datasheet. It is crucial to consult the datasheet for specific design guidelines and performance characteristics to ensure optimal performance in the intended application.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $22.5849
Renesas Electronics America
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2645 $116.3800
680+ $0.2564 $174.3520
935+ $0.2483 $232.1605
1,205+ $0.2402 $289.4410
1,615+ $0.2148 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess