The XC6368E332MR is a voltage detector integrated circuit (IC) manufactured by Torex Semiconductor Ltd. This device monitors the input voltage and provides a reset signal when the voltage drops below a predetermined threshold. This functionality is essential to prevent microcontrollers and other sensitive components from malfunctioning due to undervoltage conditions, thereby ensuring data integrity and stable system operation.
Applications
- Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up, power-down, or brown-out events.
- Power Supply Monitoring: Monitors voltage stability in power supplies and protects downstream devices from undervoltage conditions.
- Battery-Powered Devices: Detects low battery conditions and prevents deep discharge to extend battery life and ensure proper operation.
- Industrial Control Systems: Monitors voltage levels in industrial control circuits to enhance system reliability and prevent equipment malfunction.
- Consumer Electronics: Protects electronic devices from voltage fluctuations, ensuring consistent and reliable performance.
Features
- Low Power Consumption: Minimizes current draw to extend battery life in portable applications.
- High-Precision Voltage Detection: Offers accurate voltage monitoring with minimal deviation from the specified threshold.
- Compact Package Size: Available in small surface-mount packages such as SOT-23, saving valuable board space.
- Adjustable Reset Delay Time (Potentially): Some versions may offer adjustable reset delay times for customized system behavior.
- Open Drain Output: Provides flexible interfacing capabilities with various logic circuits.
Benefits
- Prevents Data Corruption: Resets the microcontroller before it can operate with an unstable voltage supply, safeguarding data integrity.
- Extends Battery Life: Low power consumption contributes to longer battery life in portable applications.
- Improves System Reliability: Guarantees stable and reliable system operation by preventing malfunctions caused by voltage drops.
- Reduces Component Count: Integrated functionality minimizes the need for external components, reducing system complexity and cost.
- Simplifies Circuit Design: Easy integration simplifies the design process and reduces development time.
Additional Details
The XC6368E332MR is a voltage detector with a detection voltage of approximately 3.3V. It's typically housed in a small SOT-23 package. The output is N-channel open drain type, meaning an external pull-up resistor is required for proper operation. The component is designed to operate within a broad range of temperatures, making it suitable for deployment in various environments. The exact hysteresis and response time can usually be found in the product datasheet.