EN
  • EN
  • DE

XC6371D321PR

Part No XC6371D321PR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414818-XC6371D321PR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6371D321PR CAD Model

Description

The XC6371D321PR is a voltage detector manufactured by Torex Semiconductor Ltd. This IC is designed to monitor voltage levels and provide a reset signal when the voltage drops below a predetermined threshold. It is commonly used in a variety of electronic devices to ensure stable operation and prevent data corruption or system malfunction during power fluctuations.

Applications

  • Microcontroller Reset Circuits: Ensuring a proper reset of microcontrollers during power-up or brown-out conditions.
  • Memory Protection: Preventing data corruption in memory devices like SRAM or EEPROM during voltage drops.
  • Power Supply Monitoring: Monitoring the output voltage of power supplies and signaling faults.
  • Battery-Powered Devices: Monitoring battery voltage to prevent deep discharge and ensure proper operation.
  • Industrial Control Systems: Providing a reliable reset signal for critical control systems.

Features

  • High Accuracy Detection Voltage: Precise monitoring of voltage levels.
  • Low Power Consumption: Minimizes battery drain in portable devices.
  • Small Package: Space-saving design for compact applications.
  • Open Drain Output: Flexible output configuration for various circuit designs.
  • Hysteresis: Prevents oscillation during voltage transitions.

Benefits

  • Improved System Reliability: Ensures stable operation by preventing malfunctions due to voltage drops.
  • Data Protection: Prevents data corruption in memory devices.
  • Extended Battery Life: Low power consumption maximizes battery runtime in portable devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Cost-Effective Solution: Provides essential protection at a reasonable cost.

Additional Details

The XC6371D321PR features a detection voltage of 3.2V. It operates with an ultra-low quiescent current, typically in the microampere range. The output is an N-channel open drain, allowing for flexible pull-up resistor selection. This voltage detector is available in a small package, making it suitable for high-density PCB layouts. The inclusion of hysteresis helps to avoid spurious resets due to noise or minor voltage fluctuations. It is commonly used with microcontrollers, memory devices, and other sensitive electronic components that require reliable voltage monitoring. The operating temperature range typically spans from -40°C to +85°C, accommodating a wide range of environmental conditions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess