The XC6373A360PR is a voltage detector IC manufactured by Torex Semiconductor, designed to monitor power supply voltages and generate a reset signal for microcontrollers (MCUs) and other digital circuits when the voltage falls below a specified threshold. This functionality is crucial for preventing erroneous operation and data corruption in embedded systems.
Applications:
- Microcontroller (MCU) reset circuits
- Power supply monitoring for CPUs and DSPs
- Battery-powered devices
- System power management
- Real-time clocks (RTC) backup
Features:
- Precise voltage detection
- Ultra-low power consumption
- Small package size (SOT-89)
- Built-in hysteresis
- Open drain output
- Wide operating temperature range
Benefits:
- Enhances system reliability by preventing malfunctions caused by undervoltage conditions.
- Prolongs battery life in portable devices due to its minimal power consumption.
- Occupies minimal board space due to its compact SOT-89 package.
- Ensures stable reset signals by incorporating hysteresis to avoid oscillation near the threshold voltage.
- Provides flexibility in circuit design with its open drain output configuration.
- Suitable for a wide range of environments due to its extended operating temperature range.
Additional Details:
The XC6373A360PR features a detection voltage of 3.6V. The hysteresis characteristic is designed to prevent spurious resets caused by noise or minor voltage fluctuations. The open drain output allows the device to be easily interfaced with various logic levels and can be used for multiple voltage detectors connected in a wired-OR configuration. Its ultra-low current consumption is particularly beneficial in battery-operated equipment, minimizing the drain on the battery when the system is in standby mode. The SOT-89 package provides good thermal performance and is well-suited for surface mount assembly. The device is commonly used in applications requiring reliable voltage monitoring and reset generation for critical electronic systems.