EN
  • EN
  • DE

TLV75515PDRVR

Part No TLV75515PDRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.5V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.425V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 31 µA
PSRR 52dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TLV75515
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353697-TLV75515PDRVR
Ultra Librarian 3D Model Ultra Librarian TLV75515PDRVR CAD Model

Description

Introducing the TLV75515PDRVR from Texas Instruments

The TLV75515PDRVR is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments to meet the needs of a wide range of applications. This compact and efficient power management solution is perfect for systems that require a stable and reliable power supply. With its impressive specifications, the TLV75515PDRVR is an ideal choice for powering sensitive electronic components.

Key Features:

  • Output Voltage: The TLV75515PDRVR provides a fixed output voltage of 1.5V, which is essential for powering low-voltage devices.
  • High Accuracy: This LDO offers excellent load and line regulation, ensuring a stable output voltage even under varying input voltages and load conditions.
  • Low Dropout: The low dropout feature allows the regulator to continue to provide a regulated output voltage even when the input-to-output voltage differential is minimal, making it highly efficient in battery-powered applications.
  • Current Capacity: It can deliver up to 500mA of output current, sufficient for a wide range of electronic devices.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding it from potential damage due to overheating.
  • Overcurrent Protection: The TLV75515PDRVR also features overcurrent protection, which helps prevent damage to the regulator and the downstream circuitry in the event of a fault condition.
  • Package: It comes in a small 6-pin WSON package, which is ideal for space-constrained applications.

Applications:

The TLV75515PDRVR's versatility makes it suitable for a wide array of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless communication systems
  • Power supplies for sensors and analog circuits

With its robust design and comprehensive protection features, the TLV75515PDRVR from Texas Instruments is a reliable choice for designers looking to enhance the performance and longevity of their electronic products. Its ease of integration and consistent performance under diverse conditions make it a go-to LDO voltage regulator for a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3087 $50.9355
395+ $0.2533 $100.0535
615+ $0.2454 $150.9210
845+ $0.2375 $200.6875
1,090+ $0.2296 $250.2640
1,460+ $0.2058 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,999 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess