EN
  • EN
  • DE

XC6383B501PR

Part No XC6383B501PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408055-XC6383B501PR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC6383B501PR CAD Model

Description

The XC6383B501PR is a voltage detector IC produced by Torex Semiconductor Ltd. This integrated circuit is designed to monitor voltage levels within a system and generate a reset signal when the voltage falls below a specified threshold. It's an essential component for maintaining system stability and preventing erroneous operation in electronic devices.

Applications

  • Microcontroller Supervision: Provides a reliable reset signal to microcontrollers during power-up, power-down, or voltage drops.
  • Memory Protection: Safeguards data in volatile memory by triggering a backup or shutdown sequence when a voltage failure occurs.
  • Power Supply Monitoring: Continuously monitors power supply outputs and provides an alert signal if the voltage deviates from acceptable limits.
  • Battery-Operated Devices: Manages power sequencing and system shutdown in battery-powered devices to conserve energy and prevent damage.

Features

  • Accurate Voltage Detection: Precisely monitors voltage levels to ensure reliable and consistent operation.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Small Package Size: Available in compact packages for space-constrained designs.
  • Built-in Hysteresis: Prevents unwanted oscillations and ensures stable output signals.
  • Open Drain Output: Provides flexibility in interfacing with different types of logic circuits.

Benefits

  • Improved System Reliability: Prevents system crashes and data corruption caused by undervoltage conditions.
  • Data Integrity: Protects data stored in volatile memory during power interruptions.
  • Simplified Circuit Design: Reduces the need for external components and simplifies circuit layout.
  • Extended Battery Life: Low power consumption helps to extend battery life in portable devices.
  • Compact Integration: Small package size allows for integration in space-limited applications.

Technical Specifications: The XC6383B501PR has a detection voltage of 5.0V. It is typically packaged in a SOT-25 or similar surface-mount package. The operating temperature range is generally between -40°C and +85°C. The device incorporates hysteresis to prevent spurious resets. The output is an open drain configuration. Refer to the manufacturer's datasheet for complete electrical characteristics, including detection voltage accuracy, release voltage, and supply current consumption.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $9.7932
NEC
Lowest to $90.9990
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess