EN
  • EN
  • DE

XC6401EE59DR

Part No XC6401EE59DR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408140-XC6401EE59DR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC6401EE59DR CAD Model

Description

The XC6401EE59DR is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. Designed for applications requiring a stable and accurate output voltage with minimal power loss, this regulator is well-suited for battery-powered and portable devices. The XC6401 series is known for its low quiescent current, excellent transient response, and small package size, making it a popular choice for space-constrained applications where efficiency is crucial.

Applications:

  • Mobile Phones and Smartphones: Providing stable power to various internal components.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Powering sensors, actuators, and wireless communication modules.
  • Portable Audio Players: Ensuring stable power for audio playback and processing.
  • Wireless Communication Modules: Powering Bluetooth, Wi-Fi, and other wireless communication modules.

Features:

  • Low Dropout Voltage: Allows operation with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Short Circuit Protection: Prevents damage in case of a short circuit at the output.
  • Small Package Size: Allows for compact designs in space-constrained applications.
  • Thermal Shutdown Protection: Protects the regulator from overheating.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable and Reliable Power Supply: Provides a consistent voltage output for sensitive electronic components.
  • Protection Against Electrical Damage: Overcurrent and short circuit protection prevent damage to the regulator and the connected circuitry.
  • Compact Design: Small package allows for integration into small form factor devices.
  • Improved System Reliability: Thermal shutdown protection prevents damage from overheating.

The XC6401EE59DR is designed to provide a fixed output voltage of 5.9V. It is typically packaged in a small DFN (Dual Flat No-Lead) package, which is ideal for surface mount assembly. This LDO regulator is designed to be stable with ceramic output capacitors, simplifying the circuit design and reducing the bill of materials (BOM). The device also includes built-in protection features, such as overcurrent and short-circuit protection, to enhance system reliability. The low dropout voltage characteristic allows the regulator to maintain a stable output even when the input voltage is close to the desired output voltage, making it suitable for battery-powered applications where the battery voltage decreases over time. This regulator is commonly used to power microcontrollers, sensors, and other sensitive components requiring a stable and regulated voltage supply in portable devices.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Need more? Email Us
NEC
Lowest to $90.9990
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $9.7932

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2991 $61.1964
10+ $12.5537 $125.5370
15+ $12.1610 $182.4150
20+ $11.7683 $235.3660
26+ $11.3768 $295.7968
34+ $10.1998 $346.7932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess