EN
  • EN
  • DE

XC6401EEA3MRN

Part No XC6401EEA3MRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408151-XC6401EEA3MRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6401EEA3MRN CAD Model

Description

The XC6401EEA3MRN is a synchronous step-down DC-DC converter manufactured by Torex Semiconductor Ltd. Designed for high efficiency and compact size, it's suitable for a variety of portable and battery-powered applications. The device features a PWM/PFM control scheme that automatically switches between pulse width modulation (PWM) for heavier loads and pulse frequency modulation (PFM) for lighter loads to maintain optimal efficiency across a wide load range.

Applications:

  • Wearable Devices: Smartwatches, fitness trackers, and other wearable electronics.
  • IoT (Internet of Things) Devices: Sensors, trackers, and connected devices requiring efficient power management.
  • Mobile Phones and Smartphones: Power management for various internal circuits.
  • Portable Electronic Devices: MP3 players, digital cameras, and handheld gaming consoles.
  • Wireless Communication Devices: Bluetooth modules, Wi-Fi modules, and other wireless connectivity solutions.

Features:

  • Wide Input Voltage Range: Provides flexibility in power source selection.
  • Fixed Output Voltage: Delivers a stable and precise output voltage.
  • PWM/PFM Control: Automatically switches between PWM and PFM modes for optimal efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the device and the load from excessive current draw.
  • Short Circuit Protection: Prevents damage from short circuit conditions.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Small Package: Enables use in space-constrained applications.

Benefits:

  • High Efficiency: Maximizes battery life in portable applications.
  • Compact Size: Allows for smaller and lighter product designs.
  • Stable Output Voltage: Ensures reliable power delivery to the load.
  • Protection Features: Enhances the safety and reliability of the system.
  • Simplified Design: Fixed output voltage and integrated features simplify the design process.

Additional Details:

The XC6401EEA3MRN employs synchronous rectification to further improve efficiency. By replacing the Schottky diode with a MOSFET switch, conduction losses are reduced, resulting in enhanced overall performance. This device also incorporates internal compensation, which eliminates the need for external compensation components, streamlining the design process. The specific output voltage for the XC6401EEA3MRN variant is 1.0V. It is available in a small, compact package, making it well-suited for space-limited applications.

You May Also Be Interested in

NEC
Lowest to $25.0254
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $12.5125

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess