EN
  • EN
  • DE

XC6401FFB9DR

Part No XC6401FFB9DR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408243-XC6401FFB9DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6401FFB9DR CAD Model

Description

The XC6401FFB9DR is a synchronous step-down DC/DC converter IC manufactured by Torex Semiconductor Ltd. It is designed for applications requiring a compact, high-efficiency power solution. This converter integrates both a control MOSFET and a synchronous rectifier MOSFET to minimize the external component count and achieve high efficiency.

Applications:

  • Portable Electronic Devices: Power supply for smartphones, tablets, and portable media players.
  • Wearable Devices: Suitable for smartwatches, fitness trackers, and other low-power wearable applications.
  • IoT Devices: Providing power to sensors, microcontrollers, and communication modules in IoT applications.
  • Wireless Communication Devices: Power management for RF modules and other wireless components.
  • Point-of-Load (POL) Regulation: Providing regulated voltage to specific components on a printed circuit board (PCB).

Features:

  • Integrated MOSFETs: Reduces external component count and simplifies circuit design.
  • High Efficiency: Achieves optimal power conversion efficiency, minimizing energy loss.
  • Synchronous Rectification: Improves efficiency by replacing the Schottky diode with a MOSFET.
  • Compact Package: Small form factor enables use in space-constrained applications.
  • Overcurrent Protection (OCP): Prevents damage from excessive current draw.
  • Thermal Shutdown (TSD): Protects the IC from overheating.

Benefits:

  • Extended Battery Life: High efficiency leads to longer battery runtimes in portable devices.
  • Reduced Board Space: Integrated design minimizes the required PCB area.
  • Simplified Design: Fewer external components simplify the design process and reduce BOM costs.
  • Improved System Reliability: Stable and reliable power delivery enhances overall system performance.
  • Lower Heat Dissipation: Efficient operation reduces heat generation, improving thermal management.

Additional Details:

The XC6401 series from Torex Semiconductor are synchronous step-down DC/DC converters and come in a small package. The XC6401FFB9DR is designed with a fixed output voltage. Key features include a PWM control architecture and protection circuits for increased reliability. Designers should consult the official datasheet for complete specifications, including input voltage range, output voltage accuracy, switching frequency, and temperature ratings.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess