The XC6415GG15MR is a synchronous step-down DC/DC converter IC manufactured by Torex Semiconductor Ltd. This device integrates a control IC and an inductor within a single package, aiming to reduce the number of external components required and the overall footprint of the power supply circuit. It's designed for applications demanding high efficiency, compact size, and stable power delivery.
Applications
- Smartphones and mobile devices
- Wearable technology (smartwatches, fitness trackers)
- IoT (Internet of Things) devices and sensors
- Portable power supplies
- Camera modules and other small electronic devices
Features
- Integrated Inductor: Reduces external component count and board space.
- Synchronous Rectification: Enhances efficiency by minimizing power loss during switching transitions.
- PWM/PFM Control: Optimizes efficiency across a wide range of load currents by automatically switching between PWM (Pulse Width Modulation) and PFM (Pulse Frequency Modulation) modes.
- Soft-Start Function: Limits inrush current during startup, preventing voltage overshoot and ensuring stable operation.
- Over Current Protection (OCP): Protects the device and the load from excessive current conditions.
- Thermal Shutdown Protection (TSD): Shuts down the device if the junction temperature exceeds a safe level.
- Under Voltage Lockout (UVLO): Prevents operation when the input voltage is too low, protecting the load.
- Input Voltage Range: Typically 2.7V to 5.5V
- Output Voltage: 1.5V (fixed)
- Output Current: Up to 600mA
Benefits
- Compact Solution: Integrating the inductor minimizes the required PCB area.
- High Efficiency: Synchronous rectification and PWM/PFM control contribute to high power efficiency, extending battery life in portable applications.
- Simplified Design: Reduced external component count and a highly integrated design simplify the design process and accelerate time-to-market.
- Robust Protection: Built-in protection features safeguard the device and load from potential damage due to overcurrent, overtemperature, and undervoltage conditions.
- Stable Output: The soft-start function and the control loop design ensure a stable output voltage, even under varying load conditions.
Additional Details
The XC6415GG15MR is typically packaged in a small form factor package like the CL-2025. The device’s high switching frequency allows for the use of smaller external capacitors, further contributing to the miniaturization of the power supply circuit. The control scheme ensures excellent transient response, maintaining a stable output voltage during abrupt load changes. It is RoHS compliant and lead-free. The operating temperature range is commonly specified as -40°C to +85°C.