EN
  • EN
  • DE

XC6601A131ERN

Part No XC6601A131ERN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415185-XC6601A131ERN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6601A131ERN CAD Model

Description

The XC6601A131ERN is a voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a predefined threshold. This ensures that the connected system operates reliably by preventing operation at insufficient voltage levels.

Applications:

  • Microcontroller Reset Circuits: Essential for resetting microcontrollers during power-up or brown-out conditions, guaranteeing a proper system initialization and preventing erratic behavior.
  • Memory Protection Circuits: Protects volatile memory (SRAM, etc.) from data corruption by detecting voltage drops and inhibiting write operations or triggering a backup mechanism.
  • Power Management Systems: An integral part of power management circuits in portable devices, servers, and other electronic equipment to implement undervoltage lockout (UVLO) functionality.
  • Battery Monitoring Systems: Used to monitor battery voltage and provide a warning or shutdown signal when the battery voltage falls below a critical level, preventing deep discharge.
  • Industrial Control Systems: Monitors power supply voltages in industrial automation equipment, ensuring stable operation and preventing damage due to voltage fluctuations.

Features:

  • High Accuracy Voltage Detection: Offers a precise voltage detection threshold, typically within ±1% accuracy.
  • Ultra-Low Power Consumption: Minimizes current drain, extending battery life in portable applications.
  • Small Package Size: Available in space-saving packages like SOT-25 and DFN.
  • Wide Operating Voltage Range: Supports a broad range of input voltages, accommodating diverse power supply requirements.
  • Hysteresis: Incorporates hysteresis to prevent output oscillation when the input voltage is near the threshold.
  • Open Drain Output: Provides flexible interface options with various microcontrollers and other digital logic circuits.

Benefits:

  • Enhanced System Reliability: Ensures stable and reliable operation of electronic devices by preventing malfunction due to insufficient voltage.
  • Data Integrity: Prevents data loss in volatile memory during power outages or voltage fluctuations.
  • Extended Battery Life: Minimizes power consumption, contributing to longer battery life in portable devices.
  • Compact Design: Small package size allows for space-saving designs.
  • Simplified Circuit Design: Reduces component count and simplifies circuit design by integrating voltage detection functionality into a single IC.

The XC6601A131ERN typically features a detection voltage around 1.3V. The device's low supply current and small footprint are well-suited for battery-powered and space-constrained applications. Its open-drain output stage offers flexibility in interfacing with different microcontrollers and digital systems. Torex's voltage detectors are crucial components in ensuring the reliable and stable operation of numerous electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess