EN
  • EN
  • DE

XC9103D092MR

Part No XC9103D092MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Ceramic Capacitor Compatible, Step-up DC/DC Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 092735-XC9103D092MR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9103D092MR CAD Model

Description

The XC9103D092MR is a synchronous step-up DC/DC converter from Torex Semiconductor Ltd., designed to boost a lower input voltage to a higher, regulated output voltage. It is particularly well-suited for battery-powered applications and other situations where a voltage boost is necessary. This converter features high efficiency and a compact form factor, enabling its use in small, portable devices.

Applications:

  • Mobile Phones: Used to generate the necessary voltage for various internal circuits from a single battery.
  • Portable Media Players: Powers the display and other components requiring higher voltages.
  • Digital Cameras: Provides stable voltage for image sensors and processing circuits.
  • LED Backlighting: Drives LEDs used in backlighting applications for LCD screens.
  • IoT Devices: Integrated into various Internet of Things (IoT) devices requiring efficient power management.

Features:

  • Input Voltage Range: Wide input voltage range, typically from 0.9V up to the output voltage. (Refer to datasheet for exact specifications).
  • Output Voltage: Fixed or adjustable output voltage (9.2V as implied by the part number).
  • High Efficiency: Achieves high efficiency through synchronous rectification.
  • Low Quiescent Current: Low quiescent current helps extend battery life.
  • Over-Current Protection (OCP): Protects the device from damage due to excessive current draw.
  • Under-Voltage Lockout (UVLO): Prevents operation when the input voltage is too low.
  • Small Package: Available in compact packages such as SOT-25 or similar, suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power loss and extends battery life.
  • Compact Solution: Small package size allows for use in portable and space-sensitive applications.
  • Reliable Output Voltage: Provides a stable and regulated output voltage, ensuring consistent performance.
  • Robust Protection: Built-in protection features enhance device reliability.
  • Ease of Use: Simple design with minimal external components required.

Additional Details:

The XC9103D092MR requires external components such as an inductor, input capacitor, and output capacitor for proper operation. Refer to the manufacturer's datasheet for specific component recommendations and layout guidelines. It is RoHS compliant, meaning it meets environmental standards for hazardous substances. Soft-start circuitry is often included to limit inrush current during startup. This device is a reliable and efficient solution for voltage boosting in a variety of portable electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6145 $58.3775
230+ $0.5036 $115.8280
355+ $0.4886 $173.4530
490+ $0.4724 $231.4760
635+ $0.4562 $289.6870
850+ $0.4100 $348.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess