EN
  • EN
  • DE

XC9111C281MRN

Part No XC9111C281MRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415358-XC9111C281MRN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9111C281MRN CAD Model

Description

The XC9111C281MRN is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This converter integrates a coil and control IC in a single package, which contributes to a compact and highly efficient power solution. It's designed for applications requiring stable and efficient voltage conversion from a higher voltage source to a lower voltage output.

Applications:

  • Mobile Devices: Power management for smartphones, tablets, and portable media players.
  • Wearable Technology: Voltage regulation in smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Powering microcontrollers and sensors in various Internet of Things applications.
  • Wireless Modules: Providing stable voltage for Bluetooth, Wi-Fi, and other wireless communication modules.
  • Battery-Powered Equipment: Efficient voltage conversion in portable devices and equipment operating on battery power.

Features:

  • Integrated Coil: Simplifies circuit design and reduces the number of external components.
  • Synchronous Rectification: Improves efficiency by replacing the Schottky diode with a MOSFET for rectification.
  • High Efficiency: Achieves high efficiency over a wide load range, extending battery life in portable applications.
  • Compact Package: Small footprint allows for use in space-constrained applications.
  • Stable Operation: Provides stable and reliable voltage regulation under varying load conditions.
  • Low Power Consumption: Minimizes quiescent current to further enhance battery life.

Benefits:

  • Simplified Design: The integrated coil minimizes the design effort and reduces the bill of materials.
  • Increased Efficiency: Synchronous rectification ensures high efficiency, reducing power loss and heat generation.
  • Smaller Footprint: The compact package allows for use in miniaturized devices.
  • Extended Battery Life: High efficiency and low power consumption contribute to prolonged battery life in portable applications.
  • Improved Reliability: Stable operation and integrated components enhance the overall reliability of the power system.

Additional Details:

The XC9111C281MRN typically operates with an input voltage range of 2.5V to 5.5V, and delivers a regulated output voltage of 2.8V. It features a PWM control scheme to ensure efficient power conversion. The device also incorporates protection features such as overcurrent protection and thermal shutdown to prevent damage under fault conditions. The compact package and integrated design make it ideal for a wide range of portable and space-sensitive applications.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess