The XC9215 series is a synchronous step-down DC/DC converter with integrated control FETs and synchronous rectification, offering high efficiency and a compact solution. It is designed for applications requiring a small footprint and a stable power supply. The device also incorporates a soft-start function and protection features for enhanced reliability.
Applications
- Smartphones and mobile devices
- Portable power banks
- Wireless communication equipment
- IoT (Internet of Things) devices
- Wearable electronics
Features
- Input Voltage Range: 2.7V to 5.5V
- Output Voltage: 1.2V (Fixed)
- Output Current: 600mA
- Switching Frequency: 2.2MHz
- Integrated Control FETs
- Synchronous Rectification
- Soft-Start Function
- Over Current Protection (OCP)
- Short Circuit Protection (SCP)
- Thermal Shutdown Protection (TSD)
- Package: DFN1612-6
Benefits
- High Efficiency: Synchronous rectification minimizes power loss, increasing efficiency and extending battery life.
- Compact Size: The small DFN1612-6 package allows for space-saving designs.
- Stable Output Voltage: Provides a stable power supply even with fluctuating input voltage or load current.
- Protection Features: OCP, SCP, and TSD protect the IC and the load from damage.
- Easy to Use: Requires only a few external components, simplifying design.
Additional Details
The XC9215A12CDR operates with a fixed output voltage of 1.2V and a switching frequency of 2.2MHz. Its integrated control FETs and synchronous rectification contribute to its high efficiency and compact size. The soft-start function helps suppress inrush current during startup, improving overall system reliability. The DFN1612-6 package provides excellent thermal performance in a small form factor. This DC/DC converter is well-suited for a variety of portable and space-constrained applications.