The XC9215 series is a synchronous step-down DC/DC converter featuring integrated power MOSFETs and synchronous rectification, offering high efficiency and a compact solution for various applications. This converter is designed for devices requiring a small footprint and stable power supply. It incorporates a soft-start function and comprehensive protection features for enhanced reliability and safety.
Applications
- Smartphones and tablets
- Portable SSDs and memory devices
- Wireless modules (Bluetooth, Wi-Fi)
- IoT (Internet of Things) devices
- Wearable technology and smartwatches
Features
- Input Voltage Range: 2.7V to 5.5V
- Output Voltage: 1.5V (Fixed)
- Output Current: 600mA
- Switching Frequency: 2.2 MHz
- Integrated Power MOSFETs
- Synchronous Rectification
- Soft-Start Function
- Over Current Protection (OCP)
- Short Circuit Protection (SCP)
- Thermal Shutdown Protection (TSD)
- Package: DFN1612-6
Benefits
- High Efficiency: Synchronous rectification reduces power loss, resulting in high efficiency and longer battery life.
- Small Size: The DFN1612-6 package allows for a compact design, ideal for space-constrained applications.
- Stable Output: Provides a stable and regulated 1.5V output voltage, even with variations in input voltage or load current.
- Comprehensive Protection: OCP, SCP, and TSD features protect the IC and the connected load from damage.
- Simple Implementation: Requires a minimal number of external components, simplifying circuit design and reducing BOM cost.
Additional Details
The XC9215A15CDR is configured with a fixed output voltage of 1.5V and operates at a switching frequency of 2.2MHz. The integrated power MOSFETs and synchronous rectification contribute to its high efficiency and small size. The soft-start function minimizes inrush current during startup, which improves system stability. The DFN1612-6 package provides good thermal dissipation in a compact footprint. This DC/DC converter offers an efficient and reliable power solution for a wide array of portable and embedded applications.