The XC9216A16CMRN is a synchronous step-down DC-DC converter from Torex Semiconductor Ltd. It's designed for applications demanding high efficiency and a compact footprint. This converter integrates both a control IC and an inductor within a single package, streamlining circuit design and minimizing the number of external components required.
Applications
- Powering portable devices
- Smartphones and tablets
- Wearable technology
- IoT (Internet of Things) devices
- Wireless modules and sensors
Features
- Integrated Inductor: Reduces external component count and simplifies board layout.
- Synchronous Rectification: Improves efficiency by using MOSFETs for rectification instead of diodes.
- High Efficiency: Maximizes power conversion efficiency, reducing energy loss and heat generation.
- Low Quiescent Current: Minimizes power consumption when the device is in standby or light load conditions.
- Compact Package: Enables use in space-constrained applications.
- Soft-Start Function: Limits inrush current during startup, ensuring stable operation and preventing voltage drops.
- Overcurrent Protection (OCP): Protects the converter and the load from damage due to excessive current.
- Thermal Shutdown Protection (TSD): Prevents the converter from overheating.
Benefits
- Reduced PCB Area: The integrated inductor minimizes the required board space, allowing for smaller and more compact designs.
- Longer Battery Life: High efficiency and low quiescent current contribute to extended battery life in portable devices.
- Simplified Design: Integration of the inductor simplifies the design process and reduces component count.
- Enhanced Reliability: Overcurrent and thermal shutdown protection features ensure robust and reliable operation.
- Stable Operation: The soft-start function ensures a smooth and controlled startup, preventing voltage drops and system instability.
Additional Details
The XC9216A16CMRN operates with an input voltage range of typically 2.5V to 5.5V, providing a fixed output voltage of 1.6V. It uses a PWM control scheme. Important specifications include switching frequency (around 3MHz), operating temperature range, and package dimensions. The 'N' suffix likely indicates a specific packaging or lead finish option. The device is RoHS compliant.