EN
  • EN
  • DE

XC9216A29CMR

Part No XC9216A29CMR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415458-XC9216A29CMR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9216A29CMR CAD Model

Description

The XC9216A29CMR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It is a highly integrated solution designed for applications demanding both high efficiency and a compact form factor. The device incorporates a control IC and an inductor into a single package, streamlining design and minimizing PCB area.

Applications:

  • Powering low-voltage microcontrollers in embedded systems
  • Voltage regulation for portable consumer devices like smartphones and tablets
  • Use in IoT (Internet of Things) devices for efficient power management
  • Point-of-load power supplies in industrial automation equipment
  • Battery-powered portable devices requiring long battery life

Features:

  • Input Voltage Range: 2.5V to 5.5V
  • Output Voltage: 2.9V (fixed)
  • Output Current: Up to 600mA
  • Oscillation Frequency: 3.0MHz
  • Integrated Inductor: Reduces external component count and simplifies PCB layout.
  • Synchronous Rectification: Enables high efficiency and reduces power loss.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Soft-Start Function: Limits inrush current during startup, preventing voltage dips and ensuring stable operation.
  • Short Circuit Protection: Protects the device and load from damage in the event of a short circuit.
  • Overcurrent Protection (OCP): Prevents the output current from exceeding a safe level.
  • Thermal Shutdown Protection (TSD): Shuts down the device if the junction temperature exceeds a safe limit.
  • Compact Package: Available in a small CL-2025 package for space-constrained applications.

Benefits:

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing heat generation and maximizing power savings.
  • Small Size: The integrated inductor and compact package enable a very small solution size, ideal for portable devices.
  • Easy to Use: Requires minimal external components, simplifying design and reducing time to market.
  • Reliable Operation: Incorporates comprehensive protection features for robust and reliable performance.
  • Extended Battery Life: Low quiescent current and high efficiency contribute to extended battery life in battery-powered applications.
  • Stable Voltage Regulation: Provides a stable and accurate output voltage, ensuring proper operation of connected devices.

Additional Details:

The XC9216A29CMR employs a PWM/PFM control method, automatically switching between PWM mode for high load conditions and PFM mode for light load conditions to maintain high efficiency across a wide load range. The integrated inductor has been optimized for the specific output voltage and current requirements of the device. The soft-start function ensures a smooth and controlled startup, preventing voltage overshoot and inrush current. This DC/DC converter is a suitable choice for applications requiring high efficiency, small size, and ease of use.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess