EN
  • EN
  • DE

XC9221A095MR-G

Part No XC9221A095MR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK SOT25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Torex Semiconductor Ltd
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.8 V to 16 V
Frequency - Switching 500kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Operating Temperature -40°C to 85°C (TA)
Case / Package SOT-25
Win Source Part Number 1119156-XC9221A095MR-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9221A095MR-G CAD Model

Description

The XC9221A095MR-G is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This converter is designed for applications requiring high efficiency and a compact size. It integrates a PWM/PFM control circuit, ensuring stable and efficient power conversion across a wide range of load conditions.

Applications

  • Smartphones and Tablets: Used in power management for core processors and peripherals.
  • Wearable Devices: Found in voltage regulation for low-power applications.
  • IoT Devices: Employed in power supplies for sensors and communication modules.
  • Portable Electronics: Utilized in battery-powered devices requiring efficient power conversion.
  • Wireless Modules: Integrated into power supplies for Bluetooth, Wi-Fi, and other wireless communication chips.

Features

  • Synchronous Rectification: Improves efficiency by using a MOSFET as a synchronous rectifier.
  • PWM/PFM Control: Automatically switches between PWM and PFM modes for optimal efficiency at light and heavy loads.
  • Internal Soft-Start Circuit: Limits inrush current during startup.
  • Overcurrent Protection (OCP): Protects the device from excessive load currents.
  • Under Voltage Lockout (UVLO): Prevents operation when the input voltage is too low.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • High Efficiency: Synchronous rectification and PWM/PFM control maximize power conversion efficiency.
  • Long Battery Life: Optimized for low-power applications, extending battery life in portable devices.
  • Compact Design: Small package size enables use in space-limited applications.
  • Robust Protection: Overcurrent protection and undervoltage lockout enhance system reliability.
  • Stable Performance: Internal soft-start ensures stable and predictable startup behavior.

Additional Details

The XC9221A095MR-G operates with an input voltage range suitable for various battery types and power sources. The switching frequency is optimized to balance efficiency and component size. The internal MOSFETs are designed for low on-resistance, minimizing conduction losses. The device includes thermal shutdown protection to prevent damage from overheating. The PWM/PFM switching scheme ensures high efficiency even at light loads, extending battery life in applications with intermittent operation. The small package size is ideal for integration into densely populated circuit boards. This DC/DC converter meets industry standards for electromagnetic compatibility (EMC) and is RoHS compliant, making it an environmentally responsible choice.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9510 $61.8150
150+ $0.7805 $117.0750
230+ $0.7560 $173.8800
320+ $0.7316 $234.1120
410+ $0.7072 $289.9520
550+ $0.6341 $348.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,180 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess